onsemi Discrete Semiconductor Products MAC4DSN-1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 207260-MAC4DSN-1G Category: Discrete Semiconductor Products Family: Thyristors - TRIACs Packaging: Tube Mounting Style: Through Hole Package: TO-251-3 Short Leads, IPak, TO-251AA Manufacturer Device Package: I-Pak Current - Hold (Ih) (Max): 15mA Configuration: Single Voltage - Off State: 800V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 10mA Current - On State (It (RMS)) (Max): 4A Current - Non Rep. Surge 50, 60Hz (Itsm): 40A @ 60Hz Triac Type: Logic - Sensitive Gate Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 207260-MAC4DSN-1G Category: Discrete Semiconductor Products Family: Thyristors - TRIACs Packaging: Tube Mounting Style: Through Hole Package: TO-251-3 Short Leads, IPak, TO-251AA Manufacturer Device Package: I-Pak Current - Hold (Ih) (Max): 15mA Configuration: Single Voltage - Off State: 800V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 10mA Current - On State (It (RMS)) (Max): 4A Current - Non Rep. Surge 50, 60Hz (Itsm): 40A @ 60Hz Triac Type: Logic - Sensitive Gate Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 207260-MAC4DSN-1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
207260-MAC4DSN-1G
Discrete Semiconductor Products 207260-MAC4DSN-1G
Manufacturer: ON Semiconductor Win Source Part Number: 207260-MAC4DSN-1G Category: Discrete Semiconductor Products Family: Thyristors - TRIACs Packaging: Tube Mounting Style: Through Hole Package: TO-251-3 Short Leads, IPak, TO-251AA Manufacturer Device Package: I-Pak Current - Hold (Ih) (Max): 15mA Configuration: Single Voltage - Off State: 800V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 10mA Current - On State (It (RMS)) (Max): 4A Current - Non Rep. Surge 50, 60Hz (Itsm): 40A @ 60Hz Triac Type: Logic - Sensitive Gate Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs

Manufacturer: ON Semiconductor
Win Source Part Number: 207260-MAC4DSN-1G
Category: Discrete Semiconductor Products
Family: Thyristors - TRIACs
Packaging: Tube
Mounting Style: Through Hole
Package: TO-251-3 Short Leads, IPak, TO-251AA
Manufacturer Device Package: I-Pak
Current - Hold (Ih) (Max): 15mA
Configuration: Single
Voltage - Off State: 800V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 10mA
Current - On State (It (RMS)) (Max): 4A
Current - Non Rep. Surge 50, 60Hz (Itsm): 40A @ 60Hz
Triac Type: Logic - Sensitive Gate
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 207260-MAC4DSN-1G
Product Name Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data