Manufacturer: ON Semiconductor
Win Source Part Number: 073230-MAC4DSMT4G
Category: Discrete Semiconductor Products
Family: Triacs
Packaging: Reel
Mounting Style: SMD/SMT
Package: TO-252-3 DPak (2 Leads + Tab) SC-63
Manufacturer Device Package: DPAK-3
Standard Package: 1
Catalog: Silicon Bidirectional Thyristors
Current - Hold (Ih) (Max): 15mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 10mA
Current - On State (It (RMS)) (Max): 4A
Triac Type: Logic - Sensitive Gate
Current - Non Rep. Surge 50 60Hz (Itsm): 40A @ 60Hz
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 073230-MAC4DSMT4G |
| Product Name | Discrete Semiconductor Products |