Manufacturer: ON Semiconductor
Win Source Part Number: 207259-MAC4DSM-1G
Category: Discrete Semiconductor Products
Family: Thyristors - TRIACs
Packaging: Tube
Mounting Style: Through Hole
Package: TO-251-3 Short Leads, IPak, TO-251AA
Manufacturer Device Package: I-Pak
Current - Hold (Ih) (Max): 15mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 10mA
Current - On State (It (RMS)) (Max): 4A
Current - Non Rep. Surge 50, 60Hz (Itsm): 40A @ 60Hz
Triac Type: Logic - Sensitive Gate
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 207259-MAC4DSM-1G |
| Product Name | Discrete Semiconductor Products |