Manufacturer: ON Semiconductor
Win Source Part Number: 021070-MAC4DHMT4G
Category: Discrete Semiconductor Products
Family: Thyristors - TRIACs
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer Device Package: DPAK-3
Current - Hold (Ih) (Max): 15mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 5mA
Current - On State (It (RMS)) (Max): 4A
Current - Non Rep. Surge 50, 60Hz (Itsm): 40A @ 60Hz
Triac Type: Logic - Sensitive Gate
Family Name: MAC4DHM
Alternative Parts (Cross-Reference): T435-700B-TR; T435-600B;
Introduction Date: January 28, 2009
ECCN: EAR99
Country of Origin: Taiwan, Vietnam
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
| Win Source Electronics | |
|---|---|
| Product Category | Triacs |
| Product Number | 021070-MAC4DHMT4G |
| Product Name | Discrete Semiconductor Products |
| Package Type | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 |