Manufacturer: ON Semiconductor
Win Source Part Number: 073228-MAC4DHM-1G
Packaging: Rail/Tube
Type: TRIAC
Operating Temp Range: -40C to 110C
Mounting: Through Hole
Pin Count: 3 +Tab
Operating Temperature Classification: Industrial
Rad Hardened: No
Package Type: IPAK
Gate Trigger Current: 10(mA)
Gate Trigger Voltage: 1.3(V)
Peak Surge on-state current (Max): 40(A)
Peak Repeat Off Current: 0.01
Repetitive Peak off-state volt: 600(V)
Off-State Voltage: 600(V)
On State Voltage(max): 1.6@6A(V)
Hold Current: 15(mA)
Gate Trigger Current (Max): 10 mA
Gate Trigger Voltage (Max): 1.3 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs
TRIAC SENS GATE 600V 4A TO252
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Triacs | Triacs |
| Product Number | 073228-MAC4DHM-1G | MAC4DHM-1G |
| Product Name | Triacs - MAC4DHM-1G | Discrete Semiconductor Products - Thyristors - TRIACs |
| Pin Count | 3 | |
| VDRM | 600 volts | 600 volts |
| IGT | 10 mA | 5 mA |
| VGT | 1.3 volts | 1.3 volts |