Manufacturer: ON Semiconductor
Win Source Part Number: 124585-MAC4DCNT4G
Category: Discrete Semiconductor Products
Family: Thyristors - TRIACs
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer Device Package: DPAK-3
Current - Hold (Ih) (Max): 35mA
Configuration: Single
Voltage - Off State: 800V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 35mA
Current - On State (It (RMS)) (Max): 4A
Current - Non Rep. Surge 50, 60Hz (Itsm): 40A @ 60Hz
Triac Type: Standard
Family Name: MAC4DCN
Alternative Parts (Cross-Reference): BCR3AS-14B-T13#B00; BCR3AS-14B-T13; BCR3AS-14B; T435-800B;
ECCN: EAR99
Country of Origin: Vietnam
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 124585-MAC4DCNT4G |
| Product Name | Discrete Semiconductor Products |