Manufacturer: ON Semiconductor
Win Source Part Number: 073227-MAC4DCN-1G
Category: Discrete Semiconductor Products
Family: Triacs
Packaging: Tube
Mounting Style: Through Hole
Package: TO-251-3 Short Leads IPak TO-251AA
Manufacturer Device Package: I-Pak
Standard Package: 75
Catalog: Standard Triacs
Current - Hold (Ih) (Max): 35mA
Configuration: Single
Voltage - Off State: 800V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 35mA
Current - On State (It (RMS)) (Max): 4A
Triac Type: Standard
Current - Non Rep. Surge 50 60Hz (Itsm): 40A @ 60Hz
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 073227-MAC4DCN-1G |
| Product Name | Discrete Semiconductor Products |