Win Source Part Number: 982630-MAC228A8TG
Category: Discrete Semiconductor Products>Thyristors - TRIACs
Package: Bulk
Standard Package: 1
Current - Hold (Ih) (Max): 15 mA
Configuration: Single
Voltage - Off State: 600 V
Voltage - Gate Trigger (Vgt) (Max): 2 V
Current - Gate Trigger (Igt) (Max): 5 mA
Current - On State (It (RMS)) (Max): 8 A
Current - Non Rep. Surge 50, 60Hz (Itsm): 80A @ 60Hz
Triac Type: Logic - Sensitive Gate
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220AB
Temperature Range - Operating: -40°C ~ 110°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
HTSUS: 8541.30.0080
Mfr: onsemi
Other Names: 2156-MAC228A8TG-OS,O
TRIAC SENS GATE 600V 8A TO220AB
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Triacs | Triacs |
| Product Number | 982630-MAC228A8TG | MAC228A8TG |
| Product Name | Discrete Semiconductor Products - Thyristors - TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | Bulk | TO-220-3 |
| VDRM | 600 volts | 600 volts |
| ITSM | 8 amps | |
| IGT | 5 mA | 5 mA |