onsemi Discrete Semiconductor Products MAC228A6G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 021069-MAC228A6G Category: Discrete Semiconductor Products Family: Thyristors - TRIACs Packaging: Tube Mounting Style: Through Hole Package: TO-220-3 Manufacturer Device Package: TO-220AB Current - Hold (Ih) (Max): 15mA Configuration: Single Voltage - Off State: 400V Voltage - Gate Trigger (Vgt) (Max): 2V Current - Gate Trigger (Igt) (Max): 5mA Current - On State (It (RMS)) (Max): 8A Current - Non Rep. Surge 50, 60Hz (Itsm): 80A @ 60Hz Triac Type: Logic - Sensitive Gate Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 500
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 021069-MAC228A6G Category: Discrete Semiconductor Products Family: Thyristors - TRIACs Packaging: Tube Mounting Style: Through Hole Package: TO-220-3 Manufacturer Device Package: TO-220AB Current - Hold (Ih) (Max): 15mA Configuration: Single Voltage - Off State: 400V Voltage - Gate Trigger (Vgt) (Max): 2V Current - Gate Trigger (Igt) (Max): 5mA Current - On State (It (RMS)) (Max): 8A Current - Non Rep. Surge 50, 60Hz (Itsm): 80A @ 60Hz Triac Type: Logic - Sensitive Gate Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 021069-MAC228A6G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
021069-MAC228A6G
Discrete Semiconductor Products 021069-MAC228A6G
Manufacturer: ON Semiconductor Win Source Part Number: 021069-MAC228A6G Category: Discrete Semiconductor Products Family: Thyristors - TRIACs Packaging: Tube Mounting Style: Through Hole Package: TO-220-3 Manufacturer Device Package: TO-220AB Current - Hold (Ih) (Max): 15mA Configuration: Single Voltage - Off State: 400V Voltage - Gate Trigger (Vgt) (Max): 2V Current - Gate Trigger (Igt) (Max): 5mA Current - On State (It (RMS)) (Max): 8A Current - Non Rep. Surge 50, 60Hz (Itsm): 80A @ 60Hz Triac Type: Logic - Sensitive Gate Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 500

Manufacturer: ON Semiconductor
Win Source Part Number: 021069-MAC228A6G
Category: Discrete Semiconductor Products
Family: Thyristors - TRIACs
Packaging: Tube
Mounting Style: Through Hole
Package: TO-220-3
Manufacturer Device Package: TO-220AB
Current - Hold (Ih) (Max): 15mA
Configuration: Single
Voltage - Off State: 400V
Voltage - Gate Trigger (Vgt) (Max): 2V
Current - Gate Trigger (Igt) (Max): 5mA
Current - On State (It (RMS)) (Max): 8A
Current - Non Rep. Surge 50, 60Hz (Itsm): 80A @ 60Hz
Triac Type: Logic - Sensitive Gate
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 021069-MAC228A6G
Product Name Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data