onsemi 8A 400V Triac MAC228A6

Description
THYRISTOR TRIAC 8A 400V TO220AB Product overview: MAC228A6 from ON Semiconductor is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 400V. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 8A, 400V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-MAC228A6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
THYRISTOR TRIAC 8A 400V TO220AB Product overview: MAC228A6 from ON Semiconductor is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 400V. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 8A, 400V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-MAC228A6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8A 400V Triac
300-MAC228A6
8A 400V Triac 300-MAC228A6
THYRISTOR TRIAC 8A 400V TO220AB Product overview: MAC228A6 from ON Semiconductor is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 400V. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 8A, 400V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-MAC228A6 can be used for catalog matching and distributor lookup.

THYRISTOR TRIAC 8A 400V TO220AB Product overview: MAC228A6 from ON Semiconductor is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 400V. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 8A, 400V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-MAC228A6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Triacs - MAC228A6 - 1211654-MAC228A6 - Win Source Electronics
Laguna Hills, CA, United States
Triacs - MAC228A6
1211654-MAC228A6
Triacs - MAC228A6 1211654-MAC228A6
Manufacturer: ON Semiconductor Win Source Part Number: 1211654-MAC228A6 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1211654-MAC228A6
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Triacs Triacs
Product Number 300-MAC228A6 1211654-MAC228A6
Product Name 8A 400V Triac Triacs - MAC228A6
Package Type Tube
Unlock Full Specs
to access all available technical data