TRIAC 400V 25A TO220-3
| Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Triacs | Triacs |
| Product Number | MAC223A6FP | MAC223A6FP |
| Product Name | Discrete Semiconductor Products - Thyristors - TRIACs | TRIACs |
| Package Type | TO-220-3 Full Pack | TO-220-3 Full Pack |
| VDRM | 400 volts | |
| IGT | 50 mA |