Manufacturer: ON Semiconductor
Win Source Part Number: 073224-MAC16MG
Category: Discrete Semiconductor Products
Family: Triacs
Packaging: Tube
Mounting Style: Through Hole
Package: TO-220-3
Manufacturer Device Package: TO-220AB
Standard Package: 50
Catalog: Standard Triacs
Current - Hold (Ih) (Max): 50mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.5V
Current - Gate Trigger (Igt) (Max): 50mA
Current - On State (It (RMS)) (Max): 16A
Triac Type: Standard
Current - Non Rep. Surge 50 60Hz (Itsm): 150A @ 60Hz
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 073224-MAC16MG |
| Product Name | Discrete Semiconductor Products |