Manufacturer: ON Semiconductor
Win Source Part Number: 073220-MAC15A8G
Packaging: Bulk
Type: TRIAC
Operating Temp Range: -40C to 125C
Mounting: Through Hole
Pin Count: 3 +Tab
Operating Temperature Classification: Automotive
Rad Hardened: No
Package Type: TO-220AB
Gate Trigger Current: 75 mA
Gate Trigger Voltage: 2.5 V
Peak Surge on-state current (Max): 150 A
Peak Repeat Off Current: 0.01
Repetitive Peak off-state volt: 600 V
Off-State Voltage: 600 V
On State Voltage(max): 1.6@21A V
Hold Current: 40 mA
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
4 QUADRANT LOGIC LEVEL TRIAC, 60
| Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Triacs | Triacs |
| Product Number | 073220-MAC15A8G | MAC15A8G |
| Product Name | Triacs - MAC15A8G | TRIACs |
| Pin Count | 3 | |
| VDRM | 600 volts | |
| IGT | 75 mA | |
| VGT | 2.5 volts |