Manufacturer: ON Semiconductor
Win Source Part Number: 1211631-MAC15A6
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Motor Drive & Control, HVAC, Power Management
THYRISTOR TRIAC 15A 400V TO220AB Product overview: MAC15A6 from ON Semiconductor is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 400V. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 15A, 400V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-MAC15A6 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Triacs | Triacs |
| Product Number | 1211631-MAC15A6 | 300-MAC15A6 |
| Product Name | Triacs - MAC15A6 | 15A 400V Triac |
| Package Type | Bulk |