onsemi Discrete Semiconductor Products MAC15A10G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 073219-MAC15A10G Category: Discrete Semiconductor Products Family: Triacs Packaging: Bulk Mounting Style: Through Hole Package: TO-220-3 Manufacturer Device Package: TO-220AB Standard Package: 500 Catalog: Standard Triacs Current - Hold (Ih) (Max): 40mA Configuration: Single Voltage - Off State: 800V Voltage - Gate Trigger (Vgt) (Max): 2V Current - Gate Trigger (Igt) (Max): 50mA Current - On State (It (RMS)) (Max): 15A Triac Type: Standard Current - Non Rep. Surge 50 60Hz (Itsm): 150A @ 60Hz Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 073219-MAC15A10G Category: Discrete Semiconductor Products Family: Triacs Packaging: Bulk Mounting Style: Through Hole Package: TO-220-3 Manufacturer Device Package: TO-220AB Standard Package: 500 Catalog: Standard Triacs Current - Hold (Ih) (Max): 40mA Configuration: Single Voltage - Off State: 800V Voltage - Gate Trigger (Vgt) (Max): 2V Current - Gate Trigger (Igt) (Max): 50mA Current - On State (It (RMS)) (Max): 15A Triac Type: Standard Current - Non Rep. Surge 50 60Hz (Itsm): 150A @ 60Hz Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 073219-MAC15A10G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
073219-MAC15A10G
Discrete Semiconductor Products 073219-MAC15A10G
Manufacturer: ON Semiconductor Win Source Part Number: 073219-MAC15A10G Category: Discrete Semiconductor Products Family: Triacs Packaging: Bulk Mounting Style: Through Hole Package: TO-220-3 Manufacturer Device Package: TO-220AB Standard Package: 500 Catalog: Standard Triacs Current - Hold (Ih) (Max): 40mA Configuration: Single Voltage - Off State: 800V Voltage - Gate Trigger (Vgt) (Max): 2V Current - Gate Trigger (Igt) (Max): 50mA Current - On State (It (RMS)) (Max): 15A Triac Type: Standard Current - Non Rep. Surge 50 60Hz (Itsm): 150A @ 60Hz Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 073219-MAC15A10G
Category: Discrete Semiconductor Products
Family: Triacs
Packaging: Bulk
Mounting Style: Through Hole
Package: TO-220-3
Manufacturer Device Package: TO-220AB
Standard Package: 500
Catalog: Standard Triacs
Current - Hold (Ih) (Max): 40mA
Configuration: Single
Voltage - Off State: 800V
Voltage - Gate Trigger (Vgt) (Max): 2V
Current - Gate Trigger (Igt) (Max): 50mA
Current - On State (It (RMS)) (Max): 15A
Triac Type: Standard
Current - Non Rep. Surge 50 60Hz (Itsm): 150A @ 60Hz
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 073219-MAC15A10G
Product Name Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data