Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1162299-MAC15A10FP
Packaging: Box
Number of Pins: 3
Hold Current: 40 mA
Categories: Custom Parts
Case / Package: TO-220
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Mount: Flanges
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 125 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1162299-MAC15A10FP |
| Product Name | Custom Parts - Custom Parts (J - M) - MAC15A10FP |