Manufacturer: ON Semiconductor
Win Source Part Number: 021068-MAC08MT1G
Category: Discrete Semiconductor Products
Family: Thyristors - TRIACs
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Package: TO-261-4, TO-261AA
Manufacturer Device Package: SOT-223
Current - Hold (Ih) (Max): 5mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 2V
Current - Gate Trigger (Igt) (Max): 10mA
Current - On State (It (RMS)) (Max): 800mA
Current - Non Rep. Surge 50, 60Hz (Itsm): 8A @ 60Hz
Triac Type: Logic - Sensitive Gate
Family Name: MAC08M
Alternative Parts (Cross-Reference): BCR08DS-14A-T13#B10 ;
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 021068-MAC08MT1G |
| Product Name | Discrete Semiconductor Products |