THYRISTOR TRIAC .8A 600V SOT223 Product overview: MAC08MT1 from onsemi is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 600V. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 8A, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-MAC08MT1 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 809015-MAC08MT1
Packaging: Cut Tape (CT)
Mounting Style: SMD
Configuration: Single
Voltage - Off State: 600V
Current - Non Rep. Surge 50, 60Hz (Itsm): 8A at 60Hz
Triac Type: Logic - Sensitive Gate
Part Status: Obsolete (End Of Life)
Supplier Device Package: SOT-223
Manufacturer Package: TO-261-4, TO-261AA
Current - On State (It (RMS)) (Maximum): 800mA
Voltage - Gate Trigger (Vgt) (Maximum): 2V
Current - Gate Trigger (Igt) (Maximum): 10mA
Current - Hold (Ih) (Maximum): 5mA
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Part Number Series: MAC08
THYRISTOR TRIAC .8A 600V SOT223
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Triacs | Triacs | Triacs |
| Product Number | 300-MAC08MT1 | 809015-MAC08MT1 | MAC08MT1 |
| Product Name | 8A 600V Triac | Triacs - MAC08MT1 | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | Cut Tape (CT) | TO-261-4, TO-261AA | TO-261-4, TO-261AA |
| VDRM | 600 volts | 600 volts | 600 volts |
| ITSM | 0.8000 amps | 0.8000 amps |