Manufacturer: ON Semiconductor
Win Source Part Number: 021067-MAC08BT1G
Category: Discrete Semiconductor Products
Family: Thyristors - TRIACs
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Package: TO-261-4, TO-261AA
Manufacturer Device Package: SOT-223
Current - Hold (Ih) (Max): 5mA
Configuration: Single
Voltage - Off State: 200V
Voltage - Gate Trigger (Vgt) (Max): 2V
Current - Gate Trigger (Igt) (Max): 10mA
Current - On State (It (RMS)) (Max): 800mA
Current - Non Rep. Surge 50, 60Hz (Itsm): 8A @ 60Hz
Triac Type: Logic - Sensitive Gate
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
| Win Source Electronics | |
|---|---|
| Product Category | Triacs |
| Product Number | 021067-MAC08BT1G |
| Product Name | Discrete Semiconductor Products |
| Package Type | TO-261-4, TO-261AA |