Manufacturer: ON Semiconductor
Win Source Part Number: 1211174-M74VHC1GU04D
Series: 74VHC
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: SOT-23-5 Thin, TSOT-23-5
Number of Circuits: 1
Mounting: SMD
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 8mA, 8mA
Operating Supply Voltage: 2 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 7ns @ 5V, 50pF
Logic Level - Low: 0.3 V ~ 1.1 V
Logic Level - High: 1.7 V ~ 4.4 V
Family Name: M74VHC1GU04
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 5-TSOP
Maximum Quiescent Current: 1μA
Alternative Parts (Cross-Reference): SN74AHC1GU04HDBVR; SN74AHC1GU04HDBV3; 74AHC1GU04DBVTE4;
Introduction Date: October 29, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Application Field: Used in Audio, Consumer Electronics, Communications & Networking, Wireless
CMOS Inverter IC, TSOP, 1-Input, 5.5V Max Product overview: M74VHC1GU04DTT1G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-M74VHC1GU04DTT1G
IC INVERTER 1CH 1-INP 5TSOP
INVERTER, 1 I/P, -55 TO 125DEG C; Logic Function:Inverter; No. of Elements:Single; No. of Inputs:1Inputs; No. of Pins:5Pins; Logic Case Style:TSOP; Product Range:74VHC1GU04; Logic IC Family:74VHC; Supply Voltage Min:2V RoHS Compliant: Yes
Inverter IC 1 Channel 5-TSOP
IC INVERTER 1CH 1-INP 5TSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1211174-M74VHC1GU04DTT1G | 705-M74VHC1GU04DTT1G | M74VHC1GU04DTT1G | 61K1054 | M74VHC1GU04DTT1G | M74VHC1GU04DTT1G |
| Product Name | Logic - Logic - Gates and Inverters - M74VHC1GU04DTT1G | 5.5V Logic IC | Logic - Gates and Inverters | Inverter, 1 I/p, -55 To 125Deg C; Logic Function Onsemi | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT; Inverter | NOT; Inverter | NOT | NOT; Inverter | NOT | |
| Supply Voltage | 2 V ~ 5.5 V | 5.5V | 1.7V ~ 4.4V (Low), 0.3V ~ 1.1V (High) | 2V ~ 5.5V | ||
| Inputs | 1 | 1 | 1 | 1 | ||
| Propagation Delay | 7 ns | 15.5 ns | ||||
| Low Level Output Current (Sink) | 8 mA | 8 mA |