Unbuffered Single Inverter
Manufacturer: ON Semiconductor
Win Source Part Number: 073054-M74VHC1GU04DF
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.3 V to 1.1 V
Logic Level - High: 1.7 V to 4.4 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: SC-88A (SC-70-5 / SOT-353)
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 2 V to 5.5 V
| Rochester Electronics | Win Source Electronics | |
|---|---|---|
| Product Category | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | M74VHC1GU04DFT2G | 073054-M74VHC1GU04DFT2G |
| Product Name | Logic - Logic - Gates and Inverters - M74VHC1GU04DFT2G | |
| Standards | RoHS |