onsemi Logic IC M74VHC1GT86DTT

Description
Product overview: M74VHC1GT86DTT from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-M74VHC1GT86DTT can be used for catalog matching and distributor lookup.
Request a Quote
Description
Product overview: M74VHC1GT86DTT from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-M74VHC1GT86DTT can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Product overview: M74VHC1GT86DTT from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-M74VHC1GT86DTT can be used for catalog matching and distributor lookup.

Product overview: M74VHC1GT86DTT from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-M74VHC1GT86DTT can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Gates and Inverters - M74VHC1GT86DTT - 715126-M74VHC1GT86DTT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - M74VHC1GT86DTT
715126-M74VHC1GT86DTT
Logic - Logic - Gates and Inverters - M74VHC1GT86DTT 715126-M74VHC1GT86DTT
Manufacturer: ON Semiconductor Win Source Part Number: 715126-M74VHC1GT86DT T Manufacturer Homepage: www.onsemi.com Reference case: SOT753 Reference Date Code: 1006+ Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 715126-M74VHC1GT86DTT
Manufacturer Homepage: www.onsemi.com
Reference case: SOT753
Reference Date Code: 1006+
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 705-M74VHC1GT86DTT 715126-M74VHC1GT86DTT
Product Name Logic IC Logic - Logic - Gates and Inverters - M74VHC1GT86DTT
Gate Type NOT
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F20/BCA - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP
View Details
2 suppliers
Gates and Inverters - 54F86FMQB - Quarktwin Technology Ltd.
Specs
Gate Type XOR; XOR (Exclusive OR)
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Logic - Gates and Inverters - 74AHC2G32GD,125 - Lingto Electronic Limited
Specs
Gate Type NOT; OR
Supply Voltage 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High)
Operating Current 1.00E-3 mA
View Details
3 suppliers