onsemi Logic - Logic - Gates and Inverters - M74VHC1GT86DFT2G M74VHC1GT86DFT2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 021009-M74VHC1GT86DF T2G Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 8.8ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.53 V to 0.8 V Logic Level - High: 1.4 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SC-88A (SC-70-5 / SOT-353) Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 3 V to 5.5 V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 021009-M74VHC1GT86DF T2G Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 8.8ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.53 V to 0.8 V Logic Level - High: 1.4 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SC-88A (SC-70-5 / SOT-353) Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 3 V to 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - M74VHC1GT86DFT2G - 021009-M74VHC1GT86DFT2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - M74VHC1GT86DFT2G
021009-M74VHC1GT86DFT2G
Logic - Logic - Gates and Inverters - M74VHC1GT86DFT2G 021009-M74VHC1GT86DFT2G
Manufacturer: ON Semiconductor Win Source Part Number: 021009-M74VHC1GT86DF T2G Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 8.8ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.53 V to 0.8 V Logic Level - High: 1.4 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SC-88A (SC-70-5 / SOT-353) Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 3 V to 5.5 V

Manufacturer: ON Semiconductor
Win Source Part Number: 021009-M74VHC1GT86DFT2G
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 8.8ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.53 V to 0.8 V
Logic Level - High: 1.4 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: SC-88A (SC-70-5 / SOT-353)
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 3 V to 5.5 V

Buy Now Datasheet
Gates and Inverters - M74VHC1GT86DFT2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
M74VHC1GT86DFT2GOSTR-ND
Gates and Inverters M74VHC1GT86DFT2GOSTR-ND
XOR (Exclusive OR) IC 1 Channel SC-88A (SC-70-5/SOT-353)

XOR (Exclusive OR) IC 1 Channel SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
 - M74VHC1GT86DFT2G - Rochester Electronics
Newburyport, MA, United States
Single 2-Input Exclusive OR Gate, TTL Level

Single 2-Input Exclusive OR Gate, TTL Level

Supplier's Site Datasheet
Singapore, Singapore
88A 5.5V Logic IC
705-M74VHC1GT86DFT2G
88A 5.5V Logic IC 705-M74VHC1GT86DFT2G
Single 2-Input XOR Gate, CMOS, SC-88A, 5.5V Product overview: M74VHC1GT86DFT2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 88A, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 88A, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-M74VHC1GT86DFT2G can be used for catalog matching and distributor lookup.

Single 2-Input XOR Gate, CMOS, SC-88A, 5.5V Product overview: M74VHC1GT86DFT2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 88A, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 88A, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-M74VHC1GT86DFT2G can be used for catalog matching and distributor lookup.

Supplier's Site
Gates and Inverters - M74VHC1GT86DFT2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
M74VHC1GT86DFT2G
Gates and Inverters M74VHC1GT86DFT2G
XOR (Exclusive OR) IC 1 Channel SC-88A (SC-70-5/SOT-353)

XOR (Exclusive OR) IC 1 Channel SC-88A (SC-70-5/SOT-353)

Buy Now
Gates and Inverters - M74VHC1GT86DFT2G - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
M74VHC1GT86DFT2G
Gates and Inverters M74VHC1GT86DFT2G
IC GATE XOR 1CH 2-INP SC88A

IC GATE XOR 1CH 2-INP SC88A

Supplier's Site
Logic - Gates and Inverters - M74VHC1GT86DFT2G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
M74VHC1GT86DFT2G
Logic - Gates and Inverters M74VHC1GT86DFT2G
IC GATE XOR 1CH 2-INP SC88A

IC GATE XOR 1CH 2-INP SC88A

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - M74VHC1GT86DFT2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
M74VHC1GT86DFT2G
Integrated Circuits (ICs) - Logic - Gates and Inverters M74VHC1GT86DFT2G
IC GATE XOR 1CH 2-INP SC88A

IC GATE XOR 1CH 2-INP SC88A

Supplier's Site
Xor Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi - 61K1050 - Newark, An Avnet Company
Chicago, IL, United States
Xor Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi
61K1050
Xor Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi 61K1050
XOR GATE, 2 I/P, -55 TO 125DEG C; Logic Function:XOR (Exclusive OR); No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SC-88A; Product Range:74VHC1GT86; Logic IC Family:74VHC; Supply Voltage Min:2V RoHS Compliant: Yes

XOR GATE, 2 I/P, -55 TO 125DEG C; Logic Function:XOR (Exclusive OR); No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SC-88A; Product Range:74VHC1GT86; Logic IC Family:74VHC; Supply Voltage Min:2V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 021009-M74VHC1GT86DFT2G M74VHC1GT86DFT2GOSTR-ND M74VHC1GT86DFT2G 705-M74VHC1GT86DFT2G M74VHC1GT86DFT2G M74VHC1GT86DFT2G M74VHC1GT86DFT2G M74VHC1GT86DFT2G 61K1050
Product Name Logic - Logic - Gates and Inverters - M74VHC1GT86DFT2G Gates and Inverters 88A 5.5V Logic IC Gates and Inverters Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Xor Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi
Gate Type NOT; XOR; XOR (Exclusive OR) XOR OR XOR; XOR GATE, OR GATE XOR; XOR (Exclusive OR) XOR; XOR (Exclusive OR) NOT; XOR XOR
Supply Voltage 3 V ~ 5.5 V 3V ~ 5.5V 5.5V 3V ~ 5.5V 3V ~ 5.5V 1.4V ~ 2V (Low), 0.53V ~ 0.8V (High)
Inputs 2 2 2 2 2 2
Propagation Delay 8.8 ns 8.8 ns 8.8 ns 8.8 ns
Low Level Output Current (Sink) 8 mA 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 1220345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details
Quad 2-input EXCLUSIVE-OR gate - 74AHC86D-Q100J - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT108-1 SOT108-1
View Details
8 suppliers
 - 5433J/B - Rochester Electronics
Specs
Gate Type Buffer/Driver; OR; NOR
IC Package Type DIP; Other; CDIP14
View Details
4 suppliers
Gates and Inverters - 54S86FM - Quarktwin Technology Ltd.
Specs
Gate Type XOR; XOR (Exclusive OR)
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers