onsemi Gates and Inverters M74VHC1GT86DFT1G

Description
XOR (Exclusive OR) IC 1 Channel SC-88A (SC-70-5/SOT-353)
Request a Quote Datasheet
Description
XOR (Exclusive OR) IC 1 Channel SC-88A (SC-70-5/SOT-353)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - M74VHC1GT86DFT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
M74VHC1GT86DFT1GOSTR-ND
Gates and Inverters M74VHC1GT86DFT1GOSTR-ND
XOR (Exclusive OR) IC 1 Channel SC-88A (SC-70-5/SOT-353)

XOR (Exclusive OR) IC 1 Channel SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Logic - Logic - Gates and Inverters - M74VHC1GT86DFT1G - 021008-M74VHC1GT86DFT1G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - M74VHC1GT86DFT1G
021008-M74VHC1GT86DFT1G
Logic - Logic - Gates and Inverters - M74VHC1GT86DFT1G 021008-M74VHC1GT86DFT1G
Manufacturer: ON Semiconductor Win Source Part Number: 021008-M74VHC1GT86DF T1G Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 8.8ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.53 V to 0.8 V Logic Level - High: 1.4 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SC-88A (SC-70-5 / SOT-353) Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 3 V to 5.5 V

Manufacturer: ON Semiconductor
Win Source Part Number: 021008-M74VHC1GT86DFT1G
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 8.8ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.53 V to 0.8 V
Logic Level - High: 1.4 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: SC-88A (SC-70-5 / SOT-353)
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 3 V to 5.5 V

Buy Now Datasheet
Singapore, Singapore
3V 5.5V 88A Logic IC
705-M74VHC1GT86DFT1G
3V 5.5V 88A Logic IC 705-M74VHC1GT86DFT1G
Single 2-Input XOR Gate, CMOS, 3V-5.5V, SC-88A Product overview: M74VHC1GT86DFT1G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 5.5V, 88A. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3V, 5.5V, 88A, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-M74VHC1GT86DFT1G can be used for catalog matching and distributor lookup.

Single 2-Input XOR Gate, CMOS, 3V-5.5V, SC-88A Product overview: M74VHC1GT86DFT1G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 5.5V, 88A. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3V, 5.5V, 88A, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-M74VHC1GT86DFT1G can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
M74VHC1GT86DFT1G
Logic Gates M74VHC1GT86DFT1G
Logic Gates 3-5.5V Single 2-Input XOR TTL

Logic Gates 3-5.5V Single 2-Input XOR TTL

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - M74VHC1GT86DFT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
M74VHC1GT86DFT1G
Integrated Circuits (ICs) - Logic - Gates and Inverters M74VHC1GT86DFT1G
IC GATE XOR 1CH 2-INP SC88A

IC GATE XOR 1CH 2-INP SC88A

Supplier's Site
Logic - Gates and Inverters - M74VHC1GT86DFT1G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
M74VHC1GT86DFT1G
Logic - Gates and Inverters M74VHC1GT86DFT1G
IC GATE XOR 1CH 2-INP SC88A

IC GATE XOR 1CH 2-INP SC88A

Supplier's Site Datasheet
Single Xor Gate, 2I/p, Sot-353-5; Logic Function Onsemi - 61K1049 - Newark, An Avnet Company
Chicago, IL, United States
Single Xor Gate, 2I/p, Sot-353-5; Logic Function Onsemi
61K1049
Single Xor Gate, 2I/p, Sot-353-5; Logic Function Onsemi 61K1049
SINGLE XOR GATE, 2I/P, SOT-353-5; Logic Function:XOR (Exclusive OR); No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SC-70; Product Range:74VHC1G86; Logic IC Family:74VHC; Supply Voltage Min:3V RoHS Compliant: Yes

SINGLE XOR GATE, 2I/P, SOT-353-5; Logic Function:XOR (Exclusive OR); No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SC-70; Product Range:74VHC1G86; Logic IC Family:74VHC; Supply Voltage Min:3V RoHS Compliant: Yes

Supplier's Site Datasheet
Gates and Inverters - M74VHC1GT86DFT1G - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
M74VHC1GT86DFT1G
Gates and Inverters M74VHC1GT86DFT1G
IC GATE XOR 1CH 2-INP SC88A

IC GATE XOR 1CH 2-INP SC88A

Supplier's Site
Gates and Inverters - M74VHC1GT86DFT1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
M74VHC1GT86DFT1G
Gates and Inverters M74VHC1GT86DFT1G
XOR (Exclusive OR) IC 1 Channel SC-88A (SC-70-5/SOT-353)

XOR (Exclusive OR) IC 1 Channel SC-88A (SC-70-5/SOT-353)

Buy Now

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number M74VHC1GT86DFT1GOSTR-ND 021008-M74VHC1GT86DFT1G 705-M74VHC1GT86DFT1G M74VHC1GT86DFT1G M74VHC1GT86DFT1G M74VHC1GT86DFT1G 61K1049 M74VHC1GT86DFT1G M74VHC1GT86DFT1G
Product Name Gates and Inverters Logic - Logic - Gates and Inverters - M74VHC1GT86DFT1G 3V 5.5V 88A Logic IC Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Single Xor Gate, 2I/p, Sot-353-5; Logic Function Onsemi Gates and Inverters Gates and Inverters
Gate Type XOR NOT; XOR; XOR (Exclusive OR) XOR; XOR GATE, OR GATE XOR NOT; XOR XOR; XOR (Exclusive OR) XOR; XOR (Exclusive OR)
Supply Voltage 3V ~ 5.5V 3 V ~ 5.5 V 5.5V 1.4V ~ 2V (Low), 0.53V ~ 0.8V (High) 3V ~ 5.5V 3V ~ 5.5V
Inputs 2 2 2 2 2 2
Propagation Delay 8.8 ns 8.8 ns 8.8 ns 8.8 ns
Low Level Output Current (Sink) 8 mA 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54ACTQ04J-QMLV - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers
Inverters ICs - 8228653 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 5.5 v
Output Type Push-pull
View Details
Gates and Inverters - 1727-74AHC3G14DC-Q100HTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
4 suppliers
 - 5440/BDA - Rochester Electronics
Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP
View Details
2 suppliers