onsemi Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - M74VHC1GT66DTT1G M74VHC1GT66DTT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 880806-M74VHC1GT66DT T1G Operating Temperature Range: -55°C ~ 125°C (TA) Package: SOT-23-5 Thin, TSOT-23-5 Package: Reel - TR Mounting: Surface Mount Family Name: M74VHC1GT66 Categories: Integrated Circuits (ICs) Case / Package: 5-TSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: M74VHC1GT66DTT1GOSTR , MC74VHC1GT66DTT1GOS, MC74VHC1GT66DTT1GOS- ND, MC74VHC1GT66DTT1GOSC T-ND, M74VHC1GT66DTT1GOSDK R, M74VHC1FT66DTT1GOSTR , MC74VHC1GT66DTT1GOST R, MC74VHC1GT66DTT1GOST R-ND, MC74VHC1GT66DTT1G, M74VHC1FT66DTT1G, MC74VHC1GT66DTT1GOSC T, M74VHC1GT66DTT1GOSCT
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 880806-M74VHC1GT66DT T1G Operating Temperature Range: -55°C ~ 125°C (TA) Package: SOT-23-5 Thin, TSOT-23-5 Package: Reel - TR Mounting: Surface Mount Family Name: M74VHC1GT66 Categories: Integrated Circuits (ICs) Case / Package: 5-TSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: M74VHC1GT66DTT1GOSTR , MC74VHC1GT66DTT1GOS, MC74VHC1GT66DTT1GOS- ND, MC74VHC1GT66DTT1GOSC T-ND, M74VHC1GT66DTT1GOSDK R, M74VHC1FT66DTT1GOSTR , MC74VHC1GT66DTT1GOST R, MC74VHC1GT66DTT1GOST R-ND, MC74VHC1GT66DTT1G, M74VHC1FT66DTT1G, MC74VHC1GT66DTT1GOSC T, M74VHC1GT66DTT1GOSCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - M74VHC1GT66DTT1G - 880806-M74VHC1GT66DTT1G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - M74VHC1GT66DTT1G
880806-M74VHC1GT66DTT1G
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - M74VHC1GT66DTT1G 880806-M74VHC1GT66DTT1G
Manufacturer: ON Semiconductor Win Source Part Number: 880806-M74VHC1GT66DT T1G Operating Temperature Range: -55°C ~ 125°C (TA) Package: SOT-23-5 Thin, TSOT-23-5 Package: Reel - TR Mounting: Surface Mount Family Name: M74VHC1GT66 Categories: Integrated Circuits (ICs) Case / Package: 5-TSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: M74VHC1GT66DTT1GOSTR , MC74VHC1GT66DTT1GOS, MC74VHC1GT66DTT1GOS- ND, MC74VHC1GT66DTT1GOSC T-ND, M74VHC1GT66DTT1GOSDK R, M74VHC1FT66DTT1GOSTR , MC74VHC1GT66DTT1GOST R, MC74VHC1GT66DTT1GOST R-ND, MC74VHC1GT66DTT1G, M74VHC1FT66DTT1G, MC74VHC1GT66DTT1GOSC T, M74VHC1GT66DTT1GOSCT

Manufacturer: ON Semiconductor
Win Source Part Number: 880806-M74VHC1GT66DTT1G
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: SOT-23-5 Thin, TSOT-23-5
Package: Reel - TR
Mounting: Surface Mount
Family Name: M74VHC1GT66
Categories: Integrated Circuits (ICs)
Case / Package: 5-TSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: M74VHC1GT66DTT1GOSTR, MC74VHC1GT66DTT1GOS, MC74VHC1GT66DTT1GOS-ND, MC74VHC1GT66DTT1GOSCT-ND, M74VHC1GT66DTT1GOSDKR, M74VHC1FT66DTT1GOSTR, MC74VHC1GT66DTT1GOSTR, MC74VHC1GT66DTT1GOSTR-ND, MC74VHC1GT66DTT1G, M74VHC1FT66DTT1G, MC74VHC1GT66DTT1GOSCT, M74VHC1GT66DTT1GOSCT

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - M74VHC1GT66DTT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
M74VHC1GT66DTT1GOSTR-ND
Analog Switches, Multiplexers, Demultiplexers M74VHC1GT66DTT1GOSTR-ND
1 Circuit IC Switch 1:1 40Ohm 5-TSOP

1 Circuit IC Switch 1:1 40Ohm 5-TSOP

Buy Now Datasheet
Singapore, Singapore
180MHz 5.5V Analog Switch and Multiplexer IC
747-M74VHC1GT66DTT1G
180MHz 5.5V Analog Switch and Multiplexer IC 747-M74VHC1GT66DTT1G
180MHz SPST Analog Switch IC, TSOP, 5.5V Product overview: M74VHC1GT66DTT1G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180MHz, 5.5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 180MHz, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-M74VHC1GT66DTT1G can be used for catalog matching and distributor lookup.

180MHz SPST Analog Switch IC, TSOP, 5.5V Product overview: M74VHC1GT66DTT1G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180MHz, 5.5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 180MHz, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-M74VHC1GT66DTT1G can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Analog Switches, Multiplexers, Demultiplexers - M74VHC1GT66DTT1G - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
M74VHC1GT66DTT1G
Interface - Analog Switches, Multiplexers, Demultiplexers M74VHC1GT66DTT1G
IC SWITCH SPST 5TSOP

IC SWITCH SPST 5TSOP

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - M74VHC1GT66DTT1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
M74VHC1GT66DTT1G
Analog Switches, Multiplexers, Demultiplexers M74VHC1GT66DTT1G
1 Circuit IC Switch 1:1 40Ohm 5-TSOP

1 Circuit IC Switch 1:1 40Ohm 5-TSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 880806-M74VHC1GT66DTT1G M74VHC1GT66DTT1GOSTR-ND 747-M74VHC1GT66DTT1G M74VHC1GT66DTT1G M74VHC1GT66DTT1G
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - M74VHC1GT66DTT1G Analog Switches, Multiplexers, Demultiplexers 180MHz 5.5V Analog Switch and Multiplexer IC Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Package Type SOP; 5-TSOP SOT; SOT23; SOT-23-5 Thin, TSOT-23-5 Tape and Reel SOT; SOT23; SOT-23-5 Thin, TSOT-23-5
Configuration 1:1
Normal Condition Normally Open (NO) Normally Open (NO)
Supply Voltage (VS) 2 to 5.5 volts 5 volts
Unlock Full Specs
to access all available technical data