onsemi Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - M74VHC1GT66DFT1G M74VHC1GT66DFT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1065387-M74VHC1GT66D FT1G Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPST - NO -3db Bandwidth: 180MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 40 Ohm Case / Package: SC-88A (SC-70-5 / SOT-353) Single Supply Voltage (V+): 2 V to 5.5 V Channel Capacitance(CS off, CD off): 10pF Max Leakage Current (IS off): 100nA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1065387-M74VHC1GT66D FT1G Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPST - NO -3db Bandwidth: 180MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 40 Ohm Case / Package: SC-88A (SC-70-5 / SOT-353) Single Supply Voltage (V+): 2 V to 5.5 V Channel Capacitance(CS off, CD off): 10pF Max Leakage Current (IS off): 100nA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - M74VHC1GT66DFT1G - 1065387-M74VHC1GT66DFT1G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - M74VHC1GT66DFT1G
1065387-M74VHC1GT66DFT1G
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - M74VHC1GT66DFT1G 1065387-M74VHC1GT66DFT1G
Manufacturer: ON Semiconductor Win Source Part Number: 1065387-M74VHC1GT66D FT1G Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPST - NO -3db Bandwidth: 180MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 40 Ohm Case / Package: SC-88A (SC-70-5 / SOT-353) Single Supply Voltage (V+): 2 V to 5.5 V Channel Capacitance(CS off, CD off): 10pF Max Leakage Current (IS off): 100nA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1065387-M74VHC1GT66DFT1G
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPST - NO
-3db Bandwidth: 180MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 40 Ohm
Case / Package: SC-88A (SC-70-5 / SOT-353)
Single Supply Voltage (V+): 2 V to 5.5 V
Channel Capacitance(CS off, CD off): 10pF
Max Leakage Current (IS off): 100nA
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - M74VHC1GT66DFT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
M74VHC1GT66DFT1GOSTR-ND
Analog Switches, Multiplexers, Demultiplexers M74VHC1GT66DFT1GOSTR-ND
1 Circuit IC Switch 1:1 40Ohm SC-88A (SC-70-5/SOT-353)

1 Circuit IC Switch 1:1 40Ohm SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - M74VHC1GT66DFT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
M74VHC1GT66DFT1GOSCT-ND
Analog Switches, Multiplexers, Demultiplexers M74VHC1GT66DFT1GOSCT-ND
1 Circuit IC Switch 1:1 40Ohm SC-88A (SC-70-5/SOT-353)

1 Circuit IC Switch 1:1 40Ohm SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Singapore, Singapore
88A 5.5V Analog Switch and Multiplexer IC
747-M74VHC1GT66DFT1G
88A 5.5V Analog Switch and Multiplexer IC 747-M74VHC1GT66DFT1G
Analog Switch SPST SC-88A 1-Ch 5.5V 40R Product overview: M74VHC1GT66DFT1G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 88A, 5.5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 88A, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-M74VHC1GT66DFT1G can be used for catalog matching and distributor lookup.

Analog Switch SPST SC-88A 1-Ch 5.5V 40R Product overview: M74VHC1GT66DFT1G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 88A, 5.5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 88A, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-M74VHC1GT66DFT1G can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Analog Switches, Multiplexers, Demultiplexers - M74VHC1GT66DFT1G - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
M74VHC1GT66DFT1G
Interface - Analog Switches, Multiplexers, Demultiplexers M74VHC1GT66DFT1G
IC SWITCH SPST SOT353

IC SWITCH SPST SOT353

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - M74VHC1GT66DFT1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
M74VHC1GT66DFT1G
Analog Switches, Multiplexers, Demultiplexers M74VHC1GT66DFT1G
1 Circuit IC Switch 1:1 40Ohm SC-88A (SC-70-5/SOT-353)

1 Circuit IC Switch 1:1 40Ohm SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 1065387-M74VHC1GT66DFT1G M74VHC1GT66DFT1GOSTR-ND 747-M74VHC1GT66DFT1G M74VHC1GT66DFT1G M74VHC1GT66DFT1G
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - M74VHC1GT66DFT1G Analog Switches, Multiplexers, Demultiplexers 88A 5.5V Analog Switch and Multiplexer IC Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Normal Condition Normally Open (NO) Normally Open (NO) Normally Open (NO)
Features Single-Supply
Supply Voltage (VS) 2 to 5.5 volts 2 to 5.5 volts 5 volts
Bandwidth 180 MHz 180 MHz 180 MHz 180 MHz
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data