NON INVERTING BUFFER, SOT-23-5; Logic Family / Base Number:-; Logic Device Type:Buffer, Non Inverting; Logic Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic IC Family:74VHC RoHS Compliant: Yes
IC, LOGIC, 74VHC1G, BUFFER, SOT235; Logic Family / Base Number:-; Logic Device Type:Buffer, Non Inverting; Logic Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic IC Family:74VHC; Logic ICRoHS Compliant: Yes
NON INVERTING BUFFER, SOT-23-5, FULL REEL; Logic Family / Base Number:-; Logic Device Type:Buffer, Non Inverting; Logic Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic IC Family:74VHC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 61K1045 |
| Product Name | Non Inverting Buffer, Sot-23-5; Logic Family / Base Number Onsemi |