Manufacturer: ON Semiconductor
Win Source Part Number: 1065386-M74VHC1GT50D
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 8mA, 8mA
Number of Elements: 1
Number of Bits per Element: 1
Family Name: M74VHC1GT50
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: 5-TSOP
Supply Voltage - Operating: 1.65 V to 5.5 V
Alternative Parts (Cross-Reference): NLV74VHC1GT50DTT1G; TC7SH34FS; TC7SH34FS(TPL3);
Introduction Date: October 29, 1999
ECCN: EAR99
Country of Origin: Malaysia, United States of America
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive
IC BUFFER NON-INVERT 5.5V 5TSOP
IC BUFFER NON-INVERT 5.5V 5TSOP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 1065386-M74VHC1GT50DTT1G | M74VHC1GT50DTT1G | M74VHC1GT50DTT1G |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - M74VHC1GT50DTT1G | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 1.65 to 5.5 volts |