BUFFER, NON INVERTING, SINGLE, SOT-353-5; Logic Family / Base Number:-; Logic Device Type:Buffer, Non Inverting; Logic Case Style:SOT-353; No. of Pins:5Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic IC Family:74VHC; RoHS Compliant: Yes
Buffers & Line Drivers 1.65-5.5V Single Non-Inverting TTL
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 42Y0707 | M74VHC1GT50DFT2G |
| Product Name | Buffer, Non Inverting, Single, Sot-353-5; Logic Family / Base Number Onsemi | Buffers & Line Drivers |