onsemi Buffers, Drivers, Receivers, Transceivers M74VHC1GT50DFT2G

Description
IC BUFF 2V/5.5V SC-88A
Request a Quote Datasheet
Description
IC BUFF 2V/5.5V SC-88A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - 488-M74VHC1GT50DFT2G-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
488-M74VHC1GT50DFT2G-ND
Buffers, Drivers, Receivers, Transceivers 488-M74VHC1GT50DFT2G-ND
IC BUFF 2V/5.5V SC-88A

IC BUFF 2V/5.5V SC-88A

Buy Now Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - M74VHC1GT50DFT2G - 021006-M74VHC1GT50DFT2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - M74VHC1GT50DFT2G
021006-M74VHC1GT50DFT2G
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - M74VHC1GT50DFT2G 021006-M74VHC1GT50DFT2G
Manufacturer: ON Semiconductor Win Source Part Number: 021006-M74VHC1GT50DF T2G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 8mA, 8mA Number of Elements: 1 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: SC-88A (SC-70-5 / SOT-353) Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 021006-M74VHC1GT50DFT2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 8mA, 8mA
Number of Elements: 1
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: SC-88A (SC-70-5 / SOT-353)
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
M74VHC1GT50DFT2G
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers M74VHC1GT50DFT2G
IC BUFFER NON-INVERT 5.5V SC88A

IC BUFFER NON-INVERT 5.5V SC88A

Supplier's Site
Buffers, Drivers, Receivers, Transceivers - M74VHC1GT50DFT2G - ODG (Origin Data Global)
Shenzhen, China
Buffers, Drivers, Receivers, Transceivers
M74VHC1GT50DFT2G
Buffers, Drivers, Receivers, Transceivers M74VHC1GT50DFT2G
IC BUFFER NON-INVERT 5.5V SC88A

IC BUFFER NON-INVERT 5.5V SC88A

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number 488-M74VHC1GT50DFT2G-ND 021006-M74VHC1GT50DFT2G M74VHC1GT50DFT2G M74VHC1GT50DFT2G
Product Name Buffers, Drivers, Receivers, Transceivers Logic - Logic - Buffers, Drivers, Receivers, Transceivers - M74VHC1GT50DFT2G Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 2 to 5.5 volts 1.65 to 5.5 volts
Unlock Full Specs
to access all available technical data