onsemi 3V 5.5V 88A Logic IC M74VHC1GT32DFT2G

Description
Single 2-Input OR Gate IC, CMOS, 3V-5.5V, SC-88A Product overview: M74VHC1GT32DFT2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 5.5V, 88A. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3V, 5.5V, 88A, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-M74VHC1GT32DFT2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Single 2-Input OR Gate IC, CMOS, 3V-5.5V, SC-88A Product overview: M74VHC1GT32DFT2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 5.5V, 88A. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3V, 5.5V, 88A, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-M74VHC1GT32DFT2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3V 5.5V 88A Logic IC
705-M74VHC1GT32DFT2G
3V 5.5V 88A Logic IC 705-M74VHC1GT32DFT2G
Single 2-Input OR Gate IC, CMOS, 3V-5.5V, SC-88A Product overview: M74VHC1GT32DFT2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 5.5V, 88A. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3V, 5.5V, 88A, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-M74VHC1GT32DFT2G can be used for catalog matching and distributor lookup.

Single 2-Input OR Gate IC, CMOS, 3V-5.5V, SC-88A Product overview: M74VHC1GT32DFT2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 5.5V, 88A. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3V, 5.5V, 88A, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-M74VHC1GT32DFT2G can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Gates and Inverters - M74VHC1GT32DFT2G - 123635-M74VHC1GT32DFT2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - M74VHC1GT32DFT2G
123635-M74VHC1GT32DFT2G
Logic - Logic - Gates and Inverters - M74VHC1GT32DFT2G 123635-M74VHC1GT32DFT2G
Manufacturer: ON Semiconductor Win Source Part Number: 123635-M74VHC1GT32DF T2G Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.53 V to 0.8 V Logic Level - High: 1.4 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SC-88A (SC-70-5 / SOT-353) Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 3 V to 5.5 V

Manufacturer: ON Semiconductor
Win Source Part Number: 123635-M74VHC1GT32DFT2G
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.53 V to 0.8 V
Logic Level - High: 1.4 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: SC-88A (SC-70-5 / SOT-353)
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 3 V to 5.5 V

Buy Now Datasheet
Gates and Inverters - M74VHC1GT32DFT2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
M74VHC1GT32DFT2G
Gates and Inverters M74VHC1GT32DFT2G
OR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

OR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Gates and Inverters - M74VHC1GT32DFT2G - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
M74VHC1GT32DFT2G
Gates and Inverters M74VHC1GT32DFT2G
IC GATE OR 1CH 2-INP SC88A

IC GATE OR 1CH 2-INP SC88A

Supplier's Site Datasheet
Logic - Gates and Inverters - M74VHC1GT32DFT2G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
M74VHC1GT32DFT2G
Logic - Gates and Inverters M74VHC1GT32DFT2G
IC GATE OR 1CH 2-INP SC88A

IC GATE OR 1CH 2-INP SC88A

Supplier's Site Datasheet
Or Gate, Single, 2 I/p, Sot-353-5; Logic Family / Base Number Onsemi - 42Y0705 - Newark, An Avnet Company
Chicago, IL, United States
Or Gate, Single, 2 I/p, Sot-353-5; Logic Family / Base Number Onsemi
42Y0705
Or Gate, Single, 2 I/p, Sot-353-5; Logic Family / Base Number Onsemi 42Y0705
OR GATE, SINGLE, 2 I/P, SOT-353-5; Logic Family / Base Number:74VHC1G32; Logic Type:OR Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Logic Case Style:SOT-353; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

OR GATE, SINGLE, 2 I/P, SOT-353-5; Logic Family / Base Number:74VHC1G32; Logic Type:OR Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Logic Case Style:SOT-353; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

Supplier's Site Datasheet
Logic IC - 66772113 - Radwell International
Willingboro, NJ, United States
Logic IC
66772113
Logic IC 66772113
DISCONTINUED BY MANUFACTURER, IC CHIP, 74VHC SERIES, OR GATE, 1X CIRCUIT, 2X INPUTS, 3~5.5 V, 8 MA OUTPUT CURRENT, 0.53V ~ 0.8V LOW INPUT LOGIC, 1.4V ~ 2V HIGH INPUT LOGIC, SURFACE MOUNT, SC-88A (SC-70-5/SOT-353), (PRICE/TC). FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, IC CHIP, 74VHC SERIES, OR GATE, 1X CIRCUIT, 2X INPUTS, 3~5.5 V, 8 MA OUTPUT CURRENT, 0.53V ~ 0.8V LOW INPUT LOGIC, 1.4V ~ 2V HIGH INPUT LOGIC, SURFACE MOUNT, SC-88A (SC-70-5/SOT-353), (PRICE/TC). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - M74VHC1GT32DFT2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
M74VHC1GT32DFT2G
Integrated Circuits (ICs) - Logic - Gates and Inverters M74VHC1GT32DFT2G
IC GATE OR 1CH 2-INP SC88A

IC GATE OR 1CH 2-INP SC88A

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
M74VHC1GT32DFT2G
Logic Gates M74VHC1GT32DFT2G
Logic Gates 3-5.5V Single 2-Input OR TTL

Logic Gates 3-5.5V Single 2-Input OR TTL

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company Radwell International Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-M74VHC1GT32DFT2G 123635-M74VHC1GT32DFT2G M74VHC1GT32DFT2G M74VHC1GT32DFT2G M74VHC1GT32DFT2G 42Y0705 66772113 M74VHC1GT32DFT2G M74VHC1GT32DFT2G
Product Name 3V 5.5V 88A Logic IC Logic - Logic - Gates and Inverters - M74VHC1GT32DFT2G Gates and Inverters Gates and Inverters Logic - Gates and Inverters Or Gate, Single, 2 I/p, Sot-353-5; Logic Family / Base Number Onsemi Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates
Gate Type OR; OR GATE NOT; OR; OR Gate OR; OR Gate OR; OR Gate NOT; OR OR; OR Gate OR OR
Supply Voltage 5.5V 3 V ~ 5.5 V 3V ~ 5.5V 3V ~ 5.5V 1.4V ~ 2V (Low), 0.53V ~ 0.8V (High) 5.5V
Inputs 2 2 2 2 2
Propagation Delay 7.5 ns 7.5 ns 7.5 ns
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2139007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details
Gates and Inverters - 54LS136DM - Quarktwin Technology Ltd.
Specs
Gate Type XOR; XOR (Exclusive OR)
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
8-input NAND gate - 74AHCT30BZZ - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT8014-1 SOT8014-1
View Details
2 suppliers
Dual I/O Arbiter - AP54RHC486ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details