onsemi 5.5V 88A Logic IC M74VHC1GT32DFT1G

Description
Single 2-Input CMOS OR Gate, 5.5V, SC-88A, Tape & Reel Product overview: M74VHC1GT32DFT1G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 88A. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 88A, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-M74VHC1GT32DFT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Single 2-Input CMOS OR Gate, 5.5V, SC-88A, Tape & Reel Product overview: M74VHC1GT32DFT1G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 88A. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 88A, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-M74VHC1GT32DFT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.5V 88A Logic IC
705-M74VHC1GT32DFT1G
5.5V 88A Logic IC 705-M74VHC1GT32DFT1G
Single 2-Input CMOS OR Gate, 5.5V, SC-88A, Tape & Reel Product overview: M74VHC1GT32DFT1G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 88A. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 88A, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-M74VHC1GT32DFT1G can be used for catalog matching and distributor lookup.

Single 2-Input CMOS OR Gate, 5.5V, SC-88A, Tape & Reel Product overview: M74VHC1GT32DFT1G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 88A. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 88A, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-M74VHC1GT32DFT1G can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Gates and Inverters - M74VHC1GT32DFT1G - 021004-M74VHC1GT32DFT1G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - M74VHC1GT32DFT1G
021004-M74VHC1GT32DFT1G
Logic - Logic - Gates and Inverters - M74VHC1GT32DFT1G 021004-M74VHC1GT32DFT1G
Manufacturer: ON Semiconductor Win Source Part Number: 021004-M74VHC1GT32DF T1G Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.53 V to 0.8 V Logic Level - High: 1.4 V to 2 V Family Name: M74VHC1GT32 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SC-88A (SC-70-5 / SOT-353) Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 3 V to 5.5 V Alternative Parts (Cross-Reference): TC7SET32FU(T5LMOT); TC7SET32FU(BRA); TC7SET32FU(T5L,T); Introduction Date: August 10, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 021004-M74VHC1GT32DFT1G
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.53 V to 0.8 V
Logic Level - High: 1.4 V to 2 V
Family Name: M74VHC1GT32
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: SC-88A (SC-70-5 / SOT-353)
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 3 V to 5.5 V
Alternative Parts (Cross-Reference): TC7SET32FU(T5LMOT); TC7SET32FU(BRA); TC7SET32FU(T5L,T);
Introduction Date: August 10, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - M74VHC1GT32DFT1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
M74VHC1GT32DFT1G
Gates and Inverters M74VHC1GT32DFT1G
OR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

OR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
M74VHC1GT32DFT1G
Logic Gates M74VHC1GT32DFT1G
Logic Gates 3-5.5V Single 2-Input OR TTL

Logic Gates 3-5.5V Single 2-Input OR TTL

Buy Now Datasheet
Single Or Gate, 2I/p, Sot-353-5; Logic Function Onsemi - 61K1040 - Newark, An Avnet Company
Chicago, IL, United States
Single Or Gate, 2I/p, Sot-353-5; Logic Function Onsemi
61K1040
Single Or Gate, 2I/p, Sot-353-5; Logic Function Onsemi 61K1040
SINGLE OR GATE, 2I/P, SOT-353-5; Logic Function:OR Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SC-70; Product Range:74VHC1G32; Logic IC Family:74VHC; Supply Voltage Min:3V; Family Type:VHCRoHS Compliant: Yes

SINGLE OR GATE, 2I/P, SOT-353-5; Logic Function:OR Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SC-70; Product Range:74VHC1G32; Logic IC Family:74VHC; Supply Voltage Min:3V; Family Type:VHCRoHS Compliant: Yes

Supplier's Site Datasheet
Gates and Inverters - M74VHC1GT32DFT1G - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
M74VHC1GT32DFT1G
Gates and Inverters M74VHC1GT32DFT1G
IC GATE OR 1CH 2-INP SC88A

IC GATE OR 1CH 2-INP SC88A

Supplier's Site Datasheet
Logic - Gates and Inverters - M74VHC1GT32DFT1G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
M74VHC1GT32DFT1G
Logic - Gates and Inverters M74VHC1GT32DFT1G
IC GATE OR 1CH 2-INP SC88A

IC GATE OR 1CH 2-INP SC88A

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - M74VHC1GT32DFT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
M74VHC1GT32DFT1G
Integrated Circuits (ICs) - Logic - Gates and Inverters M74VHC1GT32DFT1G
IC GATE OR 1CH 2-INP SC88A

IC GATE OR 1CH 2-INP SC88A

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-M74VHC1GT32DFT1G 021004-M74VHC1GT32DFT1G M74VHC1GT32DFT1G M74VHC1GT32DFT1G 61K1040 M74VHC1GT32DFT1G M74VHC1GT32DFT1G M74VHC1GT32DFT1G
Product Name 5.5V 88A Logic IC Logic - Logic - Gates and Inverters - M74VHC1GT32DFT1G Gates and Inverters Logic Gates Single Or Gate, 2I/p, Sot-353-5; Logic Function Onsemi Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type OR; OR GATE NOT; OR; OR Gate OR; OR Gate OR; OR Gate NOT; OR OR
Supply Voltage 5.5V 3 V ~ 5.5 V 3V ~ 5.5V 3V ~ 5.5V 1.4V ~ 2V (Low), 0.53V ~ 0.8V (High)
Inputs 2 2 2 2 2
Propagation Delay 7.5 ns 7.5 ns 7.5 ns
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-Input XOR - MYXAF54RHC86/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Quad 2-input AND gate - 74AHCT08D-Q100J - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT108-1 SOT108-1
View Details
6 suppliers
SN54HC21 Dual 4-Input Positive-AND Gates - 5962-8857601CA - Texas Instruments
Specs
Gate Type AND
Logic Family HC
Propagation Delay 165 ns
View Details
Logic Gates - 2138994P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details