Buffers & Line Drivers 3-5.5V Single Non-Inverting TTL
IC, NONINVERTING BUFFER, CMOS, SMD; Logic Family / Base Number:74VHC1G126; Logic Device Type:Buffer, Non Inverting; Logic Case Style:TSOP; No. of Pins:5Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Logic IC Family:74VHC; RoHS Compliant: Yes
NON INVERTING BUFFER, SOT-23-5; Logic Family / Base Number:74VHC1G126; Logic Device Type:Buffer, Non Inverting; Logic Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Logic IC Family:74VHC RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | M74VHC1GT126DT1G | 61M7953 |
| Product Name | Buffers & Line Drivers | Ic, Noninverting Buffer, Cmos, Smd; Logic Family / Base Number Onsemi |