Buffers & Line Drivers 3-5.5V Single Non-Inverting TTL
BUFFER, QUAD, TRI-STATE, SOT-353-5; Logic Family / Base Number:74VHC1G126; Logic Device Type:Buffer, Non Inverting; Logic Case Style:SOT-353; No. of Pins:5Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Logic IC Family:74VHC; RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | M74VHC1GT126DF2G | 42Y0703 |
| Product Name | Buffers & Line Drivers | Buffer, Quad, Tri-State, Sot-353-5; Logic Family / Base Number Onsemi |