Manufacturer: ON Semiconductor
Win Source Part Number: 021000-M74VHC1GT125D
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 8mA, 8mA
Number of Elements: 1
Number of Bits per Element: 1
Family Name: M74VHC1GT125
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: 5-TSOP
Supply Voltage - Operating: 3 V to 5.5 V
Alternative Parts (Cross-Reference): NLVVHC1GT125DT1G; 74V1T125S; 74V1T125STR;
Introduction Date: August 03, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Automation & Process Control, Automotive
IC BUFFER NON-INVERT 5.5V 5TSOP
IC BUFFER NON-INVERT 5.5V 5TSOP
| Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 021000-M74VHC1GT125DT1G | M74VHC1GT125DT1G | M74VHC1GT125DT1G |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - M74VHC1GT125DT1G | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 3 to 5.5 volts |