NON INVERTING BUFFER, SOT-353-5; Logic Family / Base Number:74VHC1G125; Logic Device Type:Buffer, Non Inverting; Logic Case Style:SOT-353; No. of Pins:5Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Logic IC Family:74VHC RoHS Compliant: Yes
Buffers & Line Drivers 3-5.5V Single 3 St. Non-Inverting
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 83H7592 | M74VHC1GT125DF2G |
| Product Name | Non Inverting Buffer, Sot-353-5; Logic Family / Base Number Onsemi | Buffers & Line Drivers |