onsemi Logic - Logic - Gates and Inverters - M74VHC1GT04DTT1G M74VHC1GT04DTT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1065382-M74VHC1GT04D TT1G Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.7ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.53 V to 0.8 V Logic Level - High: 1.4 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 5-TSOP Dimension: SOT-23-5 Thin, TSOT-23-5 Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1065382-M74VHC1GT04D TT1G Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.7ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.53 V to 0.8 V Logic Level - High: 1.4 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 5-TSOP Dimension: SOT-23-5 Thin, TSOT-23-5 Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - M74VHC1GT04DTT1G - 1065382-M74VHC1GT04DTT1G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - M74VHC1GT04DTT1G
1065382-M74VHC1GT04DTT1G
Logic - Logic - Gates and Inverters - M74VHC1GT04DTT1G 1065382-M74VHC1GT04DTT1G
Manufacturer: ON Semiconductor Win Source Part Number: 1065382-M74VHC1GT04D TT1G Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.7ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.53 V to 0.8 V Logic Level - High: 1.4 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 5-TSOP Dimension: SOT-23-5 Thin, TSOT-23-5 Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1065382-M74VHC1GT04DTT1G
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.7ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.53 V to 0.8 V
Logic Level - High: 1.4 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 5-TSOP
Dimension: SOT-23-5 Thin, TSOT-23-5
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
CMOS Inverter IC, 1-Element, 5-Pin TSOP, 5.5V Product overview: M74VHC1GT04DTT1G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-M74VHC1GT04DTT1G can be used for catalog matching and distributor lookup.

CMOS Inverter IC, 1-Element, 5-Pin TSOP, 5.5V Product overview: M74VHC1GT04DTT1G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-M74VHC1GT04DTT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - M74VHC1GT04DTT1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
M74VHC1GT04DTT1G
Gates and Inverters M74VHC1GT04DTT1G
Inverter IC 1 Channel 5-TSOP

Inverter IC 1 Channel 5-TSOP

Buy Now Datasheet
Inverter, Single, 1 I/p, Tsop-5; Logic Family / Base Number Onsemi - 46AC1396 - Newark, An Avnet Company
Chicago, IL, United States
Inverter, Single, 1 I/p, Tsop-5; Logic Family / Base Number Onsemi
46AC1396
Inverter, Single, 1 I/p, Tsop-5; Logic Family / Base Number Onsemi 46AC1396
INVERTER, SINGLE, 1 I/P, TSOP-5; Logic Family / Base Number:74VHC1G04; Logic Type:Inverter; Output Current:-; No. of Inputs:1; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Logic Case Style:TSOP; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

INVERTER, SINGLE, 1 I/P, TSOP-5; Logic Family / Base Number:74VHC1G04; Logic Type:Inverter; Output Current:-; No. of Inputs:1; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Logic Case Style:TSOP; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

Supplier's Site Datasheet
Single Inverting Buffer, Tsop-5, Full Reel; Logic Function Onsemi - 61K1031 - Newark, An Avnet Company
Chicago, IL, United States
Single Inverting Buffer, Tsop-5, Full Reel; Logic Function Onsemi
61K1031
Single Inverting Buffer, Tsop-5, Full Reel; Logic Function Onsemi 61K1031
SINGLE INVERTING BUFFER, TSOP-5, FULL REEL; Logic Function:Inverter; No. of Elements:Single; No. of Inputs:1Inputs; No. of Pins:5Pins; Logic Case Style:TSOP; Product Range:74VHC1G04; Logic IC Family:74VHC; Supply Voltage Min:3V RoHS Compliant: Yes

SINGLE INVERTING BUFFER, TSOP-5, FULL REEL; Logic Function:Inverter; No. of Elements:Single; No. of Inputs:1Inputs; No. of Pins:5Pins; Logic Case Style:TSOP; Product Range:74VHC1G04; Logic IC Family:74VHC; Supply Voltage Min:3V RoHS Compliant: Yes

Supplier's Site Datasheet
Logic - Gates and Inverters - M74VHC1GT04DTT1G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
M74VHC1GT04DTT1G
Logic - Gates and Inverters M74VHC1GT04DTT1G
IC INVERTER 1CH 1-INP 5TSOP

IC INVERTER 1CH 1-INP 5TSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - M74VHC1GT04DTT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
M74VHC1GT04DTT1G
Integrated Circuits (ICs) - Logic - Gates and Inverters M74VHC1GT04DTT1G
IC INVERTER 1CH 1-INP 5TSOP

IC INVERTER 1CH 1-INP 5TSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1065382-M74VHC1GT04DTT1G 705-M74VHC1GT04DTT1G M74VHC1GT04DTT1G 46AC1396 61K1031 M74VHC1GT04DTT1G M74VHC1GT04DTT1G
Product Name Logic - Logic - Gates and Inverters - M74VHC1GT04DTT1G 5.5V Logic IC Gates and Inverters Inverter, Single, 1 I/p, Tsop-5; Logic Family / Base Number Onsemi Single Inverting Buffer, Tsop-5, Full Reel; Logic Function Onsemi Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOT; Inverter NOT; Inverter, Buffer NOT; Inverter NOT; Inverter NOT NOT
Supply Voltage 3 V ~ 5.5 V 5.5V 3V ~ 5.5V 5.5V 1.4V ~ 2V (Low), 0.53V ~ 0.8V (High)
Inputs 1 1 1 1 1
Propagation Delay 7.7 ns 17.5 ns
Low Level Output Current (Sink) 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54F132DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Logic Gates - 7989032P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details
2-input OR gate - 74AHC1G32GZ-Q100YL - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT8065-1 SOT8065-1
View Details
2 suppliers
Logic - Gates and Inverters - 54LS27LM - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details