onsemi Integrated Circuits (ICs) - Logic - Gates and Inverters M74VHC1GT04DFT3G

Description
Win Source Part Number: 1356323-M74VHC1GT04D FT3G Category: Integrated Circuits (ICs) - Logic - Gates and Inverters Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Series: 74VHC Product Status: Obsolete Package / Case: 5-TSSOP, SC-70-5, SOT-353 Supplier Device Package: SC-88A (SC-70-5/SOT-353) Base Product Number: 74VHC1GT04 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3V ~ 5.5V Logic Type: Inverter Number of Circuits: 1 Number of Inputs: 1 Current - Quiescent (Max): 1 µA Current - Output High, Low: 8mA, 8mA Input Logic Level - Low: 0.53V ~ 0.8V Input Logic Level - High: 1.4V ~ 2V Max Propagation Delay @ V, Max CL: 7.7ns @ 5V, 50pF
Request a Quote Datasheet
Description
Win Source Part Number: 1356323-M74VHC1GT04D FT3G Category: Integrated Circuits (ICs) - Logic - Gates and Inverters Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Series: 74VHC Product Status: Obsolete Package / Case: 5-TSSOP, SC-70-5, SOT-353 Supplier Device Package: SC-88A (SC-70-5/SOT-353) Base Product Number: 74VHC1GT04 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3V ~ 5.5V Logic Type: Inverter Number of Circuits: 1 Number of Inputs: 1 Current - Quiescent (Max): 1 µA Current - Output High, Low: 8mA, 8mA Input Logic Level - Low: 0.53V ~ 0.8V Input Logic Level - High: 1.4V ~ 2V Max Propagation Delay @ V, Max CL: 7.7ns @ 5V, 50pF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1356323-M74VHC1GT04DFT3G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1356323-M74VHC1GT04DFT3G
Integrated Circuits (ICs) - Logic - Gates and Inverters 1356323-M74VHC1GT04DFT3G
Win Source Part Number: 1356323-M74VHC1GT04D FT3G Category: Integrated Circuits (ICs) - Logic - Gates and Inverters Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Series: 74VHC Product Status: Obsolete Package / Case: 5-TSSOP, SC-70-5, SOT-353 Supplier Device Package: SC-88A (SC-70-5/SOT-353) Base Product Number: 74VHC1GT04 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3V ~ 5.5V Logic Type: Inverter Number of Circuits: 1 Number of Inputs: 1 Current - Quiescent (Max): 1 µA Current - Output High, Low: 8mA, 8mA Input Logic Level - Low: 0.53V ~ 0.8V Input Logic Level - High: 1.4V ~ 2V Max Propagation Delay @ V, Max CL: 7.7ns @ 5V, 50pF

Win Source Part Number: 1356323-M74VHC1GT04DFT3G
Category: Integrated Circuits (ICs) - Logic - Gates and Inverters
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Series: 74VHC
Product Status: Obsolete
Package / Case: 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package: SC-88A (SC-70-5/SOT-353)
Base Product Number: 74VHC1GT04
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 3V ~ 5.5V
Logic Type: Inverter
Number of Circuits: 1
Number of Inputs: 1
Current - Quiescent (Max): 1 µA
Current - Output High, Low: 8mA, 8mA
Input Logic Level - Low: 0.53V ~ 0.8V
Input Logic Level - High: 1.4V ~ 2V
Max Propagation Delay @ V, Max CL: 7.7ns @ 5V, 50pF

Buy Now Datasheet
Single Inverter, TTL Level, 10000-REEL Product overview: M74VHC1GT04DFT3G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-M74VHC1GT04DFT3G can be used for catalog matching and distributor lookup.

Single Inverter, TTL Level, 10000-REEL Product overview: M74VHC1GT04DFT3G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-M74VHC1GT04DFT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - M74VHC1GT04DFT3G-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
M74VHC1GT04DFT3G-ND
Gates and Inverters M74VHC1GT04DFT3G-ND
Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)

Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Gates and Inverters - M74VHC1GT04DFT3G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
M74VHC1GT04DFT3G
Gates and Inverters M74VHC1GT04DFT3G
Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)

Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Logic - Gates and Inverters - M74VHC1GT04DFT3G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
M74VHC1GT04DFT3G
Logic - Gates and Inverters M74VHC1GT04DFT3G
IC INVERTER 1CH 1-INP SC88A

IC INVERTER 1CH 1-INP SC88A

Supplier's Site Datasheet
Inverter, 1 I/p, -55 To 125Deg C; Logic Function Onsemi - 99R2786 - Newark, An Avnet Company
Chicago, IL, United States
Inverter, 1 I/p, -55 To 125Deg C; Logic Function Onsemi
99R2786
Inverter, 1 I/p, -55 To 125Deg C; Logic Function Onsemi 99R2786
INVERTER, 1 I/P, -55 TO 125DEG C; Logic Function:Inverter; No. of Elements:Single; No. of Inputs:1Inputs; No. of Pins:5Pins; Logic Case Style:SC-88A; Product Range:74VHC1GT04; Logic IC Family:74VHC; Supply Voltage Min:2V RoHS Compliant: Yes

INVERTER, 1 I/P, -55 TO 125DEG C; Logic Function:Inverter; No. of Elements:Single; No. of Inputs:1Inputs; No. of Pins:5Pins; Logic Case Style:SC-88A; Product Range:74VHC1GT04; Logic IC Family:74VHC; Supply Voltage Min:2V RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - M74VHC1GT04DFT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
M74VHC1GT04DFT3G
Integrated Circuits (ICs) - Logic - Gates and Inverters M74VHC1GT04DFT3G
IC INVERTER 1CH 1-INP SC88A

IC INVERTER 1CH 1-INP SC88A

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1356323-M74VHC1GT04DFT3G 705-M74VHC1GT04DFT3G M74VHC1GT04DFT3G-ND M74VHC1GT04DFT3G M74VHC1GT04DFT3G 99R2786 M74VHC1GT04DFT3G
Product Name Integrated Circuits (ICs) - Logic - Gates and Inverters Logic IC Gates and Inverters Gates and Inverters Logic - Gates and Inverters Inverter, 1 I/p, -55 To 125Deg C; Logic Function Onsemi Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOT; Inverter NOT; Buffer, Inverter NOT NOT; Inverter NOT NOT
Supply Voltage 3V ~ 5.5V 3V ~ 5.5V 3V ~ 5.5V 1.4V ~ 2V (Low), 0.53V ~ 0.8V (High)
Inputs 1 1 1 1 1
Propagation Delay 7.7 ns 7.7 ns 7.7 ns
Low Level Output Current (Sink) 8 mA 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 54AC00/BDA - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family CMOS
IC Package Type Other; CFP14
View Details
4 suppliers
Quad 2-Input NOR - MYXAP54RHC02/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 54LS27DMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
Gates and Inverters - 74AHCT04PW,112-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
3 suppliers