1-Bit CMOS Inverter IC, SC-88A, 3V-5.5V, 7.7ns Product overview: M74VHC1GT04DFT2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 88A, 3V, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 88A, 3V, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-M74VHC1GT04DFT2G
Manufacturer: ON Semiconductor
Win Source Part Number: 020996-M74VHC1GT04DF
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.7ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.53 V to 0.8 V
Logic Level - High: 1.4 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: SC-88A (SC-70-5 / SOT-353)
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 3 V to 5.5 V
Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
IC INVERTER 1CH 1-INP SC88A
IC INVERTER 1CH 1-INP SC88A
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-M74VHC1GT04DFT2G | 020996-M74VHC1GT04DFT2G | M74VHC1GT04DFT2G | M74VHC1GT04DFT2G | M74VHC1GT04DFT2G |
| Product Name | 88A 3V 5.5V Logic IC | Logic - Logic - Gates and Inverters - M74VHC1GT04DFT2G | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT; Inverter, Buffer, Inverting | NOT; Inverter | NOT; Inverter | NOT | NOT |
| Supply Voltage | 5.5V | 3 V ~ 5.5 V | 3V ~ 5.5V | 1.4V ~ 2V (Low), 0.53V ~ 0.8V (High) | |
| Inputs | 1 | 1 | 1 | ||
| Propagation Delay | 7.7 ns | 7.7 ns | |||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |