onsemi Logic IC M74VHC1GT04DFT1G

Description
CMOS Inverter 1-Element 5-Pin SC Tape & Reel Product overview: M74VHC1GT04DFT1G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-M74VHC1GT04DFT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CMOS Inverter 1-Element 5-Pin SC Tape & Reel Product overview: M74VHC1GT04DFT1G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-M74VHC1GT04DFT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CMOS Inverter 1-Element 5-Pin SC Tape & Reel Product overview: M74VHC1GT04DFT1G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-M74VHC1GT04DFT1G can be used for catalog matching and distributor lookup.

CMOS Inverter 1-Element 5-Pin SC Tape & Reel Product overview: M74VHC1GT04DFT1G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-M74VHC1GT04DFT1G can be used for catalog matching and distributor lookup.

Supplier's Site
Gates and Inverters - 488-M74VHC1GT04DFT1G-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
488-M74VHC1GT04DFT1G-ND
Gates and Inverters 488-M74VHC1GT04DFT1G-ND
IC INV 1-CIR 1-IN SC-88A

IC INV 1-CIR 1-IN SC-88A

Buy Now Datasheet
Logic - Logic - Gates and Inverters - M74VHC1GT04DFT1G - 007442-M74VHC1GT04DFT1G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - M74VHC1GT04DFT1G
007442-M74VHC1GT04DFT1G
Logic - Logic - Gates and Inverters - M74VHC1GT04DFT1G 007442-M74VHC1GT04DFT1G
Manufacturer: ON Semiconductor Win Source Part Number: 007442-M74VHC1GT04DF T1G Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.7ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.53 V to 0.8 V Logic Level - High: 1.4 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SC-88A (SC-70-5 / SOT-353) Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 3 V to 5.5 V

Manufacturer: ON Semiconductor
Win Source Part Number: 007442-M74VHC1GT04DFT1G
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.7ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.53 V to 0.8 V
Logic Level - High: 1.4 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: SC-88A (SC-70-5 / SOT-353)
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 3 V to 5.5 V

Buy Now Datasheet
Logic - Gates and Inverters - M74VHC1GT04DFT1G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
M74VHC1GT04DFT1G
Logic - Gates and Inverters M74VHC1GT04DFT1G
IC INVERTER 1CH 1-INP SC88A

IC INVERTER 1CH 1-INP SC88A

Supplier's Site Datasheet
Gates and Inverters - M74VHC1GT04DFT1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
M74VHC1GT04DFT1G
Gates and Inverters M74VHC1GT04DFT1G
Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)

Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)

Buy Now
Gates and Inverters - M74VHC1GT04DFT1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
M74VHC1GT04DFT1G
Gates and Inverters M74VHC1GT04DFT1G
IC Channel

IC Channel

Buy Now Datasheet
Gates and Inverters - M74VHC1GT04DFT1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
M74VHC1GT04DFT1G
Gates and Inverters M74VHC1GT04DFT1G
IC Channel

IC Channel

Buy Now Datasheet
Single Inverting Buffer, Sc-88A-5; Logic Function Onsemi - 61K1029 - Newark, An Avnet Company
Chicago, IL, United States
Single Inverting Buffer, Sc-88A-5; Logic Function Onsemi
61K1029
Single Inverting Buffer, Sc-88A-5; Logic Function Onsemi 61K1029
SINGLE INVERTING BUFFER, SC-88A-5; Logic Function:Inverter; No. of Elements:Single; No. of Inputs:1Inputs; No. of Pins:5Pins; Logic Case Style:SOT-353; Product Range:74VHC1G04; Logic IC Family:74VHC; Supply Voltage Min:3V RoHS Compliant: Yes

SINGLE INVERTING BUFFER, SC-88A-5; Logic Function:Inverter; No. of Elements:Single; No. of Inputs:1Inputs; No. of Pins:5Pins; Logic Case Style:SOT-353; Product Range:74VHC1G04; Logic IC Family:74VHC; Supply Voltage Min:3V RoHS Compliant: Yes

Supplier's Site Datasheet
Buffer/lvl Shifter, Inverting, Sot-353-5; Logic Family / Base Number Onsemi - 81Y6872 - Newark, An Avnet Company
Chicago, IL, United States
Buffer/lvl Shifter, Inverting, Sot-353-5; Logic Family / Base Number Onsemi
81Y6872
Buffer/lvl Shifter, Inverting, Sot-353-5; Logic Family / Base Number Onsemi 81Y6872
BUFFER/LVL SHIFTER, INVERTING, SOT-353-5; Logic Family / Base Number:74VHC1G04; Logic Type:Inverter; Output Current:8mA; No. of Inputs:1; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Logic Case Style:SOT-353; No. of Pins:5Pins; RoHS Compliant: Yes

BUFFER/LVL SHIFTER, INVERTING, SOT-353-5; Logic Family / Base Number:74VHC1G04; Logic Type:Inverter; Output Current:8mA; No. of Inputs:1; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Logic Case Style:SOT-353; No. of Pins:5Pins; RoHS Compliant: Yes

Supplier's Site
Inverter Gate, Sot-353-5; No. Of Inputs Onsemi - 29X6172 - Newark, An Avnet Company
Chicago, IL, United States
Inverter Gate, Sot-353-5; No. Of Inputs Onsemi
29X6172
Inverter Gate, Sot-353-5; No. Of Inputs Onsemi 29X6172
INVERTER GATE, SOT-353-5; No. of Inputs:1Inputs; No. of Pins:5Pins; Logic Case Style:SOT-353; Product Range:-; Logic IC Family:74VHC; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Output Current:8mA; Operating Temperature Min:-55°CRoHS Compliant: Yes

INVERTER GATE, SOT-353-5; No. of Inputs:1Inputs; No. of Pins:5Pins; Logic Case Style:SOT-353; Product Range:-; Logic IC Family:74VHC; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Output Current:8mA; Operating Temperature Min:-55°CRoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - M74VHC1GT04DFT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
M74VHC1GT04DFT1G
Integrated Circuits (ICs) - Logic - Gates and Inverters M74VHC1GT04DFT1G
INVERTER, AHC/VHC SERIES, 1-FUNC

INVERTER, AHC/VHC SERIES, 1-FUNC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-M74VHC1GT04DFT1G 488-M74VHC1GT04DFT1G-ND 007442-M74VHC1GT04DFT1G M74VHC1GT04DFT1G M74VHC1GT04DFT1G M74VHC1GT04DFT1G 61K1029 81Y6872 29X6172 M74VHC1GT04DFT1G
Product Name Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - M74VHC1GT04DFT1G Logic - Gates and Inverters Gates and Inverters Gates and Inverters Single Inverting Buffer, Sc-88A-5; Logic Function Onsemi Buffer/lvl Shifter, Inverting, Sot-353-5; Logic Family / Base Number Onsemi Inverter Gate, Sot-353-5; No. Of Inputs Onsemi Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOT; Buffer, Inverter NOT NOT; Inverter NOT NOT; Inverter NOT; Inverter
Supply Voltage 5.5V 2V ~ 5.5V 3 V ~ 5.5 V 1.4V ~ 2V (Low), 0.53V ~ 0.8V (High) 3V ~ 5.5V 5.5V 5.5V
Inputs 1 1 1 1 1 1 1
Propagation Delay 17.5 ns 7.5 ns 7.7 ns
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic Function Nexperia - 26AC8619 - Newark, An Avnet Company
Specs
Supply Voltage 5.5V
Inputs 1
Operating Current 25 mA
View Details
Logic Gates - 2138994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
Gates and Inverters - Multi-Function, Configurable - 54S04DM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers
Logic - Logic - Gates and Inverters - 54132DM - 907345-54132DM - Win Source Electronics
Specs
Gate Type NOT
Logic Family TTL
View Details
2 suppliers