onsemi Logic - Logic - Gates and Inverters - M74VHC1GT00DTT1G M74VHC1GT00DTT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1211172-M74VHC1GT00D TT1G Series: 74VHC Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Package: SOT-23-5 Thin, TSOT-23-5 Number of Circuits: 1 Mounting: SMD Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Operating Supply Voltage: 3 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF Logic Level - Low: 0.53 V ~ 0.8 V Logic Level - High: 1.4 V ~ 2 V Family Name: M74VHC1GT00 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 5-TSOP Maximum Quiescent Current: 1μA Alternative Parts (Cross-Reference): TC7SET00F(TE85L,J); TC7SET00F,LJ(T; TC7SET00F(T5L,T); Introduction Date: November 30, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1211172-M74VHC1GT00D TT1G Series: 74VHC Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Package: SOT-23-5 Thin, TSOT-23-5 Number of Circuits: 1 Mounting: SMD Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Operating Supply Voltage: 3 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF Logic Level - Low: 0.53 V ~ 0.8 V Logic Level - High: 1.4 V ~ 2 V Family Name: M74VHC1GT00 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 5-TSOP Maximum Quiescent Current: 1μA Alternative Parts (Cross-Reference): TC7SET00F(TE85L,J); TC7SET00F,LJ(T; TC7SET00F(T5L,T); Introduction Date: November 30, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - M74VHC1GT00DTT1G - 1211172-M74VHC1GT00DTT1G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - M74VHC1GT00DTT1G
1211172-M74VHC1GT00DTT1G
Logic - Logic - Gates and Inverters - M74VHC1GT00DTT1G 1211172-M74VHC1GT00DTT1G
Manufacturer: ON Semiconductor Win Source Part Number: 1211172-M74VHC1GT00D TT1G Series: 74VHC Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Package: SOT-23-5 Thin, TSOT-23-5 Number of Circuits: 1 Mounting: SMD Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Operating Supply Voltage: 3 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF Logic Level - Low: 0.53 V ~ 0.8 V Logic Level - High: 1.4 V ~ 2 V Family Name: M74VHC1GT00 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 5-TSOP Maximum Quiescent Current: 1μA Alternative Parts (Cross-Reference): TC7SET00F(TE85L,J); TC7SET00F,LJ(T; TC7SET00F(T5L,T); Introduction Date: November 30, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: ON Semiconductor
Win Source Part Number: 1211172-M74VHC1GT00DTT1G
Series: 74VHC
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: SOT-23-5 Thin, TSOT-23-5
Number of Circuits: 1
Mounting: SMD
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Operating Supply Voltage: 3 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF
Logic Level - Low: 0.53 V ~ 0.8 V
Logic Level - High: 1.4 V ~ 2 V
Family Name: M74VHC1GT00
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 5-TSOP
Maximum Quiescent Current: 1μA
Alternative Parts (Cross-Reference): TC7SET00F(TE85L,J); TC7SET00F,LJ(T; TC7SET00F(T5L,T);
Introduction Date: November 30, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
CMOS NAND Gate IC, 2-Input, TSOP-5, 7.9ns, 5.5V Product overview: M74VHC1GT00DTT1G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-M74VHC1GT00DTT1G can be used for catalog matching and distributor lookup.

CMOS NAND Gate IC, 2-Input, TSOP-5, 7.9ns, 5.5V Product overview: M74VHC1GT00DTT1G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-M74VHC1GT00DTT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - M74VHC1GT00DTT1G - Rochester Electronics
Newburyport, MA, United States
NAND Gate, AHC/VHC Series, 1-Func, 2-Input, CMOS, PDSO5

NAND Gate, AHC/VHC Series, 1-Func, 2-Input, CMOS, PDSO5

Supplier's Site Datasheet
Gates and Inverters - M74VHC1GT00DTT1G - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
M74VHC1GT00DTT1G
Gates and Inverters M74VHC1GT00DTT1G
IC GATE NAND 1CH 2-INP 5TSOP

IC GATE NAND 1CH 2-INP 5TSOP

Supplier's Site
Logic - Gates and Inverters - M74VHC1GT00DTT1G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
M74VHC1GT00DTT1G
Logic - Gates and Inverters M74VHC1GT00DTT1G
IC GATE NAND 1CH 2-INP 5TSOP

IC GATE NAND 1CH 2-INP 5TSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
M74VHC1GT00DTT1G
Logic Gates M74VHC1GT00DTT1G
Logic Gates 3-5.5V Single 2-Input NAND TTL

Logic Gates 3-5.5V Single 2-Input NAND TTL

Buy Now Datasheet
Nand Gate, Single, 2 I/p, Sot-23-5; Logic Family / Base Number Onsemi - 42Y0701 - Newark, An Avnet Company
Chicago, IL, United States
Nand Gate, Single, 2 I/p, Sot-23-5; Logic Family / Base Number Onsemi
42Y0701
Nand Gate, Single, 2 I/p, Sot-23-5; Logic Family / Base Number Onsemi 42Y0701
NAND GATE, SINGLE, 2 I/P, SOT-23-5; Logic Family / Base Number:74VHC1G00; Logic Type:NAND Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Logic Case Style:SOT-23; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

NAND GATE, SINGLE, 2 I/P, SOT-23-5; Logic Family / Base Number:74VHC1G00; Logic Type:NAND Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Logic Case Style:SOT-23; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

Supplier's Site Datasheet
Ic,logic Gate,2-Input Nand,ahc/vhc-Cmos,tsop,5Pin,plastic Onsemi - 61K1025 - Newark, An Avnet Company
Chicago, IL, United States
Ic,logic Gate,2-Input Nand,ahc/vhc-Cmos,tsop,5Pin,plastic Onsemi
61K1025
Ic,logic Gate,2-Input Nand,ahc/vhc-Cmos,tsop,5Pin,plastic Onsemi 61K1025
IC,LOGIC GATE,2-INPUT NAND,AHC/VHC-CMOS,TS OP,5PIN,PLASTIC

IC,LOGIC GATE,2-INPUT NAND,AHC/VHC-CMOS,TSOP,5PIN,PLASTIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - M74VHC1GT00DTT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
M74VHC1GT00DTT1G
Integrated Circuits (ICs) - Logic - Gates and Inverters M74VHC1GT00DTT1G
IC GATE NAND 1CH 2-INP 5TSOP

IC GATE NAND 1CH 2-INP 5TSOP

Supplier's Site
Gates and Inverters - M74VHC1GT00DTT1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
M74VHC1GT00DTT1G
Gates and Inverters M74VHC1GT00DTT1G
NAND Gate IC 1 Channel 5-TSOP

NAND Gate IC 1 Channel 5-TSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1211172-M74VHC1GT00DTT1G 705-M74VHC1GT00DTT1G M74VHC1GT00DTT1G M74VHC1GT00DTT1G M74VHC1GT00DTT1G M74VHC1GT00DTT1G 42Y0701 61K1025 M74VHC1GT00DTT1G M74VHC1GT00DTT1G
Product Name Logic - Logic - Gates and Inverters - M74VHC1GT00DTT1G 5.5V Logic IC Gates and Inverters Logic - Gates and Inverters Logic Gates Nand Gate, Single, 2 I/p, Sot-23-5; Logic Family / Base Number Onsemi Ic,logic Gate,2-Input Nand,ahc/vhc-Cmos,tsop,5Pin,plastic Onsemi Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NOT; NAND; NAND Gate NAND; NAND GATE AND; NAND NAND; NAND Gate NOT; NAND NAND; NAND Gate NAND NAND; NAND Gate
Supply Voltage 3 V ~ 5.5 V 5.5V 3V ~ 5.5V 1.4V ~ 2V (Low), 0.53V ~ 0.8V (High) 5.5V 3V ~ 5.5V
Logic Family TTL; CMOS CMOS
Inputs 2 2 2 2 2
Propagation Delay 7.9 ns 7.9 ns 7.9 ns
Unlock Full Specs
to access all available technical data

Similar Products

Inverters ICs - 1697248 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push-pull
Logic Family Inverter
View Details
Gates and Inverters - 54S22FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers
Logic IC - 705-74AHCT1G06GW,125 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
5 suppliers
Quad 2-Input OR - MYXAP54RHC32/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details