onsemi 88A 3V 5.5V Logic IC M74VHC1GT00DFT1G

Description
Single 2-Input NAND Gate TTL level
Request a Quote Datasheet
Description
Single 2-Input NAND Gate TTL level
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - M74VHC1GT00DFT1G - Rochester Electronics
Newburyport, MA, United States
Single 2-Input NAND Gate TTL level

Single 2-Input NAND Gate TTL level

Supplier's Site Datasheet
Singapore, Singapore
88A 3V 5.5V Logic IC
705-M74VHC1GT00DFT1G
88A 3V 5.5V Logic IC 705-M74VHC1GT00DFT1G
Single 2-Input NAND Gate IC, CMOS, SC-88A, 3V-5.5V Product overview: M74VHC1GT00DFT1G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 88A, 3V, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 88A, 3V, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-M74VHC1GT00DFT1G can be used for catalog matching and distributor lookup.

Single 2-Input NAND Gate IC, CMOS, SC-88A, 3V-5.5V Product overview: M74VHC1GT00DFT1G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 88A, 3V, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 88A, 3V, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-M74VHC1GT00DFT1G can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Gates and Inverters - M74VHC1GT00DFT1G - 073050-M74VHC1GT00DFT1G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - M74VHC1GT00DFT1G
073050-M74VHC1GT00DFT1G
Logic - Logic - Gates and Inverters - M74VHC1GT00DFT1G 073050-M74VHC1GT00DFT1G
Manufacturer: ON Semiconductor Win Source Part Number: 073050-M74VHC1GT00DF T1G Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.53 V to 0.8 V Logic Level - High: 1.4 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SC-88A (SC-70-5 / SOT-353) Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: ON Semiconductor
Win Source Part Number: 073050-M74VHC1GT00DFT1G
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.53 V to 0.8 V
Logic Level - High: 1.4 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: SC-88A (SC-70-5 / SOT-353)
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Gates and Inverters - M74VHC1GT00DFT1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
M74VHC1GT00DFT1G
Gates and Inverters M74VHC1GT00DFT1G
NAND Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

NAND Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

Buy Now
Single Nand Gate, 2I/p, Sot-353-5; Logic Function Onsemi - 61K1023 - Newark, An Avnet Company
Chicago, IL, United States
Single Nand Gate, 2I/p, Sot-353-5; Logic Function Onsemi
61K1023
Single Nand Gate, 2I/p, Sot-353-5; Logic Function Onsemi 61K1023
SINGLE NAND GATE, 2I/P, SOT-353-5; Logic Function:NAND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SC-70; Product Range:74VHC1GT00; Logic IC Family:74VHC; Supply Voltage Min:3V; MSL:- RoHS Compliant: Yes

SINGLE NAND GATE, 2I/P, SOT-353-5; Logic Function:NAND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SC-70; Product Range:74VHC1GT00; Logic IC Family:74VHC; Supply Voltage Min:3V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Gates and Inverters - M74VHC1GT00DFT1G - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
M74VHC1GT00DFT1G
Gates and Inverters M74VHC1GT00DFT1G
IC GATE NAND 1CH 2-INP SC88A

IC GATE NAND 1CH 2-INP SC88A

Supplier's Site
Logic - Gates and Inverters - M74VHC1GT00DFT1G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
M74VHC1GT00DFT1G
Logic - Gates and Inverters M74VHC1GT00DFT1G
IC GATE NAND 1CH 2-INP SC88A

IC GATE NAND 1CH 2-INP SC88A

Supplier's Site Datasheet
NAND Gate 1-Element 2-IN CMOS 5-Pin SC-70 T/R - 598-M74VHC1GT00DFT1G - Utmel Electronic Limited
Hong Kong, China
NAND Gate 1-Element 2-IN CMOS 5-Pin SC-70 T/R
598-M74VHC1GT00DFT1G
NAND Gate 1-Element 2-IN CMOS 5-Pin SC-70 T/R 598-M74VHC1GT00DFT1G
NAND Gate 1-Element 2-IN CMOS 5-Pin SC-70 T/R

NAND Gate 1-Element 2-IN CMOS 5-Pin SC-70 T/R

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
M74VHC1GT00DFT1G
Logic Gates M74VHC1GT00DFT1G
Logic Gates 3-5.5V Single 2-Input NAND TTL

Logic Gates 3-5.5V Single 2-Input NAND TTL

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - M74VHC1GT00DFT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
M74VHC1GT00DFT1G
Integrated Circuits (ICs) - Logic - Gates and Inverters M74VHC1GT00DFT1G
IC GATE NAND 1CH 2-INP SC88A

IC GATE NAND 1CH 2-INP SC88A

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number M74VHC1GT00DFT1G 705-M74VHC1GT00DFT1G 073050-M74VHC1GT00DFT1G M74VHC1GT00DFT1G 61K1023 M74VHC1GT00DFT1G M74VHC1GT00DFT1G 598-M74VHC1GT00DFT1G M74VHC1GT00DFT1G M74VHC1GT00DFT1G
Product Name 88A 3V 5.5V Logic IC Logic - Logic - Gates and Inverters - M74VHC1GT00DFT1G Gates and Inverters Single Nand Gate, 2I/p, Sot-353-5; Logic Function Onsemi Gates and Inverters Logic - Gates and Inverters NAND Gate 1-Element 2-IN CMOS 5-Pin SC-70 T/R Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type AND; NAND NAND; NAND GATE NOT; NAND; NAND Gate NAND; NAND Gate NAND; NAND Gate NOT; NAND AND; NAND NAND
Logic Family TTL CMOS; CMOS
IC Package Type Other; SC-88A (SC-70-5 / SOT-353) Other; SC Other; SC-88A (SC-70-5 / SOT-353) SOP; SSOP; TSSOP; Other; 5-TSSOP, SC-70-5, SOT-353 Other; SC-70 Other; 5-TSSOP, SC-70-5, SOT-353 SSOP; Other; 5-TSSOP, SC-70-5, SOT-353
Supply Voltage 5.5V 3 V ~ 5.5 V 3V ~ 5.5V 3V ~ 5.5V 1.4V ~ 2V (Low), 0.53V ~ 0.8V (High) -3.3V; 3V; 3.3V
Inputs 2 2 2 2 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 5439DM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Logic - Gates and Inverters - 74AHCT3G14GD-Q100H - Lingto Electronic Limited
Specs
Gate Type NOT
Supply Voltage 2V (Low), 0.5V ~ 0.6V (High)
Operating Current 1.00E-3 mA
View Details
2 suppliers
Gates and Inverters - 54ACTQ32JRQMLV - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Logic Gates - 2138994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details