Logic Function:NAND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SC-70; Product Range:74VHC1GT00; Logic IC Family:74VHC; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Output Current:25mA RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 15AC3757 |
| Product Name | Logic Function Onsemi |
| Supply Voltage | 5.5V |