NAND Gate, Schmitt Trigger, CMOS, 2-Input, 8mA, TSOP Product overview: M74VHC1G135DTT1G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-M74VHC1G135DTT1G
Manufacturer: ON Semiconductor
Win Source Part Number: 1065378-M74VHC1G135D
Packaging: Reel - TR
Features: Schmitt Trigger, Open Drain
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: -, 8mA
Max Propagation Delay @ V, Max CL: 9.7ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.65 V to 1.45 V
Logic Level - High: 2.25 V to 3.7 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 5-TSOP
Dimension: SOT-23-5 Thin, TSOT-23-5
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
IC GATE NAND 1CH 2IN 5TSOP
NAND GATE, SCHMITT TRIGGER, SOT-23-5; Logic Function:NAND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SOT-23; Product Range:74VHC1G135; Logic IC Family:74VHC; Supply Voltage Min:2V; MSL:- RoHS Compliant: Yes
NAND Gate IC 1 Channel Schmitt Trigger, Open Drain 5-TSOP
IC GATE NAND 1CH 2IN 5TSOP
IC GATE NAND 1CH 2-INP 5TSOP
Logic Gates 2-5.5V Single 2-Input NAND Schmitt
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-M74VHC1G135DTT1G | 1065378-M74VHC1G135DTT1G | M74VHC1G135DTT1G | 61K1066 | M74VHC1G135DTT1G | M74VHC1G135DTT1G | M74VHC1G135DTT1G | M74VHC1G135DTT1G |
| Product Name | 8mA Logic IC | Logic - Logic - Gates and Inverters - M74VHC1G135DTT1G | Logic - Gates and Inverters | Nand Gate, Schmitt Trigger, Sot-23-5; Logic Function Onsemi | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates |
| Gate Type | NAND; NAND GATE, Schmitt Trigger | NOT; NAND; NAND Gate | NOT; NAND | NAND; NAND Gate | NAND; NAND Gate | NAND | ||
| Supply Voltage | 5.5V | 2 V ~ 5.5 V | 2.25V ~ 3.7V (Low), 0.65V ~ 1.45V (High) | 2V ~ 5.5V | 2V ~ 5.5V | |||
| Inputs | 2 | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 9.7 ns | 9.7 ns | 9.7 ns | |||||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |