onsemi Logic - Logic - Gates and Inverters - M74VHC1G135DFT2G M74VHC1G135DFT2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 073049-M74VHC1G135DF T2G Packaging: Reel - TR Features: Schmitt Trigger, Open Drain Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: -, 8mA Max Propagation Delay @ V, Max CL: 9.7ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.65 V to 1.45 V Logic Level - High: 2.25 V to 3.7 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SC-88A (SC-70-5 / SOT-353) Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 2 V to 5.5 V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 073049-M74VHC1G135DF T2G Packaging: Reel - TR Features: Schmitt Trigger, Open Drain Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: -, 8mA Max Propagation Delay @ V, Max CL: 9.7ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.65 V to 1.45 V Logic Level - High: 2.25 V to 3.7 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SC-88A (SC-70-5 / SOT-353) Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 2 V to 5.5 V
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M74VHC1G135DFT2G is a single gate CMOS Schmitt NAND trigger featuring an open drain output, designed for operation within a voltage range of 2.0 V to 5.5 V. It offers a typical propagation delay of 4.9 ns at 5 V, making it suitable for high-speed applications. The device is over-voltage tolerant, allowing input and output voltages up to 5.5 V, which facilitates interfacing between 5 V and 3 V circuits. It supports partial power-down protection with an IOFF feature and can source or sink up to 8 mA at 3.0 V. The product is available in multiple package options, including SC,àí88A, SC,àí74A, SOT,àí553, SOT,àí953, and UDFN6, and is compliant with AEC,àíQ100 for automotive applications. The device is also Pb,àíFree, Halogen Free/BFR Free, and RoHS compliant, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The M74VHC1G135DFT2G is a single gate CMOS Schmitt NAND trigger featuring an open drain output, designed for operation within a voltage range of 2.0 V to 5.5 V. It offers a typical propagation delay of 4.9 ns at 5 V, making it suitable for high-speed applications. The device is over-voltage tolerant, allowing input and output voltages up to 5.5 V, which facilitates interfacing between 5 V and 3 V circuits. It supports partial power-down protection with an IOFF feature and can source or sink up to 8 mA at 3.0 V. The product is available in multiple package options, including SC,àí88A, SC,àí74A, SOT,àí553, SOT,àí953, and UDFN6, and is compliant with AEC,àíQ100 for automotive applications. The device is also Pb,àíFree, Halogen Free/BFR Free, and RoHS compliant, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - M74VHC1G135DFT2G - 073049-M74VHC1G135DFT2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - M74VHC1G135DFT2G
073049-M74VHC1G135DFT2G
Logic - Logic - Gates and Inverters - M74VHC1G135DFT2G 073049-M74VHC1G135DFT2G
Manufacturer: ON Semiconductor Win Source Part Number: 073049-M74VHC1G135DF T2G Packaging: Reel - TR Features: Schmitt Trigger, Open Drain Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: -, 8mA Max Propagation Delay @ V, Max CL: 9.7ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.65 V to 1.45 V Logic Level - High: 2.25 V to 3.7 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SC-88A (SC-70-5 / SOT-353) Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 2 V to 5.5 V

Manufacturer: ON Semiconductor
Win Source Part Number: 073049-M74VHC1G135DFT2G
Packaging: Reel - TR
Features: Schmitt Trigger, Open Drain
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: -, 8mA
Max Propagation Delay @ V, Max CL: 9.7ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.65 V to 1.45 V
Logic Level - High: 2.25 V to 3.7 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: SC-88A (SC-70-5 / SOT-353)
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 2 V to 5.5 V

Buy Now Datasheet
Singapore, Singapore
Single 2-Input NAND Gate, Schmitt Trigger, Open Drain, SC-88A, CMOS Product overview: M74VHC1G135DFT2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 88A. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 88A, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-M74VHC1G135DFT2G can be used for catalog matching and distributor lookup.

Single 2-Input NAND Gate, Schmitt Trigger, Open Drain, SC-88A, CMOS Product overview: M74VHC1G135DFT2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 88A. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 88A, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-M74VHC1G135DFT2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
M74VHC1G135DFT2G
Logic Gates M74VHC1G135DFT2G
Logic Gates 2-5.5V Single 2-Input NAND Schmitt

Logic Gates 2-5.5V Single 2-Input NAND Schmitt

Buy Now Datasheet
Logic - Gates and Inverters - M74VHC1G135DFT2G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
M74VHC1G135DFT2G
Logic - Gates and Inverters M74VHC1G135DFT2G
IC GATE NAND 1CH 2IN SC88A

IC GATE NAND 1CH 2IN SC88A

Supplier's Site Datasheet
Gates and Inverters - M74VHC1G135DFT2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
M74VHC1G135DFT2G
Gates and Inverters M74VHC1G135DFT2G
NAND Gate IC 1 Channel Schmitt Trigger, Open Drain SC-88A (SC-70-5/SOT-353)

NAND Gate IC 1 Channel Schmitt Trigger, Open Drain SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Nand Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi - 61K1065 - Newark, An Avnet Company
Chicago, IL, United States
Nand Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi
61K1065
Nand Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi 61K1065
NAND GATE, 2 I/P, -55 TO 125DEG C; Logic Function:NAND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SC-88A; Product Range:74VHC1G135; Logic IC Family:74VHC; Supply Voltage Min:2V RoHS Compliant: Yes

NAND GATE, 2 I/P, -55 TO 125DEG C; Logic Function:NAND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SC-88A; Product Range:74VHC1G135; Logic IC Family:74VHC; Supply Voltage Min:2V RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - M74VHC1G135DFT2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
M74VHC1G135DFT2G
Integrated Circuits (ICs) - Logic - Gates and Inverters M74VHC1G135DFT2G
IC GATE NAND 1CH 2-INP SC88A

IC GATE NAND 1CH 2-INP SC88A

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 073049-M74VHC1G135DFT2G 705-M74VHC1G135DFT2G M74VHC1G135DFT2G M74VHC1G135DFT2G M74VHC1G135DFT2G 61K1065 M74VHC1G135DFT2G
Product Name Logic - Logic - Gates and Inverters - M74VHC1G135DFT2G 88A Logic IC Logic Gates Logic - Gates and Inverters Gates and Inverters Nand Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOT; NAND; NAND Gate NAND; NAND GATE NOT; NAND NAND; NAND Gate NAND
Supply Voltage 2 V ~ 5.5 V 5.5V 2.25V ~ 3.7V (Low), 0.65V ~ 1.45V (High) 2V ~ 5.5V
Inputs 2 2 2 2
Propagation Delay 9.7 ns 9.7 ns
Low Level Output Current (Sink) 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54LS11DMQB - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Gates and Inverters - 1727-3131-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
5 suppliers
Gates and Inverters - 54LS260FM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 5
View Details
Logic Gates - 2222720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details