onsemi Logic - Logic - Gates and Inverters - M74VHC1G132DTT1G M74VHC1G132DTT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 020995-M74VHC1G132DT T1G Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 9.7ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.65 V to 1.45 V Logic Level - High: 2.25 V to 3.7 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 5-TSOP Dimension: SOT-23-5 Thin, TSOT-23-5 Supply Voltage - Operating: 2 V to 5.5 V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 020995-M74VHC1G132DT T1G Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 9.7ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.65 V to 1.45 V Logic Level - High: 2.25 V to 3.7 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 5-TSOP Dimension: SOT-23-5 Thin, TSOT-23-5 Supply Voltage - Operating: 2 V to 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - M74VHC1G132DTT1G - 020995-M74VHC1G132DTT1G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - M74VHC1G132DTT1G
020995-M74VHC1G132DTT1G
Logic - Logic - Gates and Inverters - M74VHC1G132DTT1G 020995-M74VHC1G132DTT1G
Manufacturer: ON Semiconductor Win Source Part Number: 020995-M74VHC1G132DT T1G Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 9.7ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.65 V to 1.45 V Logic Level - High: 2.25 V to 3.7 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 5-TSOP Dimension: SOT-23-5 Thin, TSOT-23-5 Supply Voltage - Operating: 2 V to 5.5 V

Manufacturer: ON Semiconductor
Win Source Part Number: 020995-M74VHC1G132DTT1G
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 9.7ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.65 V to 1.45 V
Logic Level - High: 2.25 V to 3.7 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 5-TSOP
Dimension: SOT-23-5 Thin, TSOT-23-5
Supply Voltage - Operating: 2 V to 5.5 V

Buy Now Datasheet
Singapore, Singapore
CMOS NAND Gate, Schmitt Trigger, TSOP, 5.5V Product overview: M74VHC1G132DTT1G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-M74VHC1G132DTT1G can be used for catalog matching and distributor lookup.

CMOS NAND Gate, Schmitt Trigger, TSOP, 5.5V Product overview: M74VHC1G132DTT1G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-M74VHC1G132DTT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Gates and Inverters - M74VHC1G132DTT1G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
M74VHC1G132DTT1G
Logic - Gates and Inverters M74VHC1G132DTT1G
IC GATE NAND 1CH 2IN 5TSOP

IC GATE NAND 1CH 2IN 5TSOP

Supplier's Site Datasheet
Gates and Inverters - M74VHC1G132DTT1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
M74VHC1G132DTT1G
Gates and Inverters M74VHC1G132DTT1G
NAND Gate IC 1 Channel Schmitt Trigger 5-TSOP

NAND Gate IC 1 Channel Schmitt Trigger 5-TSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - M74VHC1G132DTT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
M74VHC1G132DTT1G
Integrated Circuits (ICs) - Logic - Gates and Inverters M74VHC1G132DTT1G
IC GATE NAND 1CH 2-INP 5TSOP

IC GATE NAND 1CH 2-INP 5TSOP

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
M74VHC1G132DTT1G
Logic Gates M74VHC1G132DTT1G
Logic Gates 2-5.5V Single 2-Input NAND Schmitt

Logic Gates 2-5.5V Single 2-Input NAND Schmitt

Buy Now Datasheet
Nand Gate, Schmitt Trigger, Sot-23-5; No. Of Inputs Onsemi - 61K1063 - Newark, An Avnet Company
Chicago, IL, United States
Nand Gate, Schmitt Trigger, Sot-23-5; No. Of Inputs Onsemi
61K1063
Nand Gate, Schmitt Trigger, Sot-23-5; No. Of Inputs Onsemi 61K1063
NAND GATE, SCHMITT TRIGGER, SOT-23-5; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SOT-23; Product Range:-; Logic IC Family:74VHC; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Output Current:8mA; Family Type:VHC RoHS Compliant: Yes

NAND GATE, SCHMITT TRIGGER, SOT-23-5; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SOT-23; Product Range:-; Logic IC Family:74VHC; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Output Current:8mA; Family Type:VHC RoHS Compliant: Yes

Supplier's Site Datasheet
Nand Gate, Single, 5Sot-23; Logic Family / Base Number Onsemi - 94T5885 - Newark, An Avnet Company
Chicago, IL, United States
Nand Gate, Single, 5Sot-23; Logic Family / Base Number Onsemi
94T5885
Nand Gate, Single, 5Sot-23; Logic Family / Base Number Onsemi 94T5885
NAND GATE, SINGLE, 5SOT-23; Logic Family / Base Number:74VHC1G132; Logic Type:NAND Schmitt Trigger; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SOT-23; No. of Pins:5Pins; RoHS Compliant: Yes

NAND GATE, SINGLE, 5SOT-23; Logic Family / Base Number:74VHC1G132; Logic Type:NAND Schmitt Trigger; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SOT-23; No. of Pins:5Pins; RoHS Compliant: Yes

Supplier's Site
Gates and Inverters - M74VHC1G132DTT1G - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
M74VHC1G132DTT1G
Gates and Inverters M74VHC1G132DTT1G
IC GATE NAND 1CH 2IN 5TSOP

IC GATE NAND 1CH 2IN 5TSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 020995-M74VHC1G132DTT1G 705-M74VHC1G132DTT1G M74VHC1G132DTT1G M74VHC1G132DTT1G M74VHC1G132DTT1G M74VHC1G132DTT1G 61K1063 94T5885 M74VHC1G132DTT1G
Product Name Logic - Logic - Gates and Inverters - M74VHC1G132DTT1G 5.5V Logic IC Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Nand Gate, Schmitt Trigger, Sot-23-5; No. Of Inputs Onsemi Nand Gate, Single, 5Sot-23; Logic Family / Base Number Onsemi Gates and Inverters
Gate Type NOT; NAND; NAND Gate NAND; NAND GATE, Schmitt Trigger NOT; NAND NAND; NAND Gate NAND NAND; NAND Schmitt Trigger NAND; NAND Gate
Supply Voltage 2 V ~ 5.5 V 5.5V 2.25V ~ 3.7V (Low), 0.65V ~ 1.45V (High) 2V ~ 5.5V 5.5V 5.5V 2V ~ 5.5V
Inputs 2 2 2 2 2 2
Propagation Delay 9.7 ns 9.7 ns 9.7 ns
Low Level Output Current (Sink) 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Dual I/O Arbiter - MYXAF54RHC486/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Automotive TSSOP Logic IC - 705-74AHC14PW-Q100,118 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT; Inverter Schmitt Trigger
Logic Family AHC
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
Logic - Gates and Inverters - 54ACTQ08ERQMLV - Lingto Electronic Limited
Specs
Gate Type NOT; AND
View Details