onsemi Logic - Logic - Gates and Inverters - M74VHC1G132DFT1G M74VHC1G132DFT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1065376-M74VHC1G132D FT1G Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 9.7ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.65 V to 1.45 V Logic Level - High: 2.25 V to 3.7 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SC-88A (SC-70-5 / SOT-353) Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1065376-M74VHC1G132D FT1G Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 9.7ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.65 V to 1.45 V Logic Level - High: 2.25 V to 3.7 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SC-88A (SC-70-5 / SOT-353) Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - M74VHC1G132DFT1G - 1065376-M74VHC1G132DFT1G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - M74VHC1G132DFT1G
1065376-M74VHC1G132DFT1G
Logic - Logic - Gates and Inverters - M74VHC1G132DFT1G 1065376-M74VHC1G132DFT1G
Manufacturer: ON Semiconductor Win Source Part Number: 1065376-M74VHC1G132D FT1G Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 9.7ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.65 V to 1.45 V Logic Level - High: 2.25 V to 3.7 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SC-88A (SC-70-5 / SOT-353) Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1065376-M74VHC1G132DFT1G
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 9.7ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.65 V to 1.45 V
Logic Level - High: 2.25 V to 3.7 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: SC-88A (SC-70-5 / SOT-353)
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
NAND Gate, Schmitt Trigger, 1-Element, 2-Input, CMOS, SC-88A Product overview: M74VHC1G132DFT1G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 88A. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 88A, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-M74VHC1G132DFT1G can be used for catalog matching and distributor lookup.

NAND Gate, Schmitt Trigger, 1-Element, 2-Input, CMOS, SC-88A Product overview: M74VHC1G132DFT1G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 88A. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 88A, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-M74VHC1G132DFT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - M74VHC1G132DFT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
M74VHC1G132DFT1G
Integrated Circuits (ICs) - Logic - Gates and Inverters M74VHC1G132DFT1G
IC GATE NAND 1CH 2-INP SC88A

IC GATE NAND 1CH 2-INP SC88A

Supplier's Site
Gates and Inverters - M74VHC1G132DFT1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
M74VHC1G132DFT1G
Gates and Inverters M74VHC1G132DFT1G
NAND Gate IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)

NAND Gate IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
M74VHC1G132DFT1G
Logic Gates M74VHC1G132DFT1G
Logic Gates 2-5.5V Single 2-Input NAND Schmitt

Logic Gates 2-5.5V Single 2-Input NAND Schmitt

Buy Now Datasheet
Nand Gate Schmitt Trigger, Sot-353-5, Full Reel; No. Of Inputs Onsemi - 61K1061 - Newark, An Avnet Company
Chicago, IL, United States
Nand Gate Schmitt Trigger, Sot-353-5, Full Reel; No. Of Inputs Onsemi
61K1061
Nand Gate Schmitt Trigger, Sot-353-5, Full Reel; No. Of Inputs Onsemi 61K1061
NAND GATE SCHMITT TRIGGER, SOT-353-5, FULL REEL; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SOT-353; Product Range:-; Logic IC Family:74VHC; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Output Current:12.5mA RoHS Compliant: Yes

NAND GATE SCHMITT TRIGGER, SOT-353-5, FULL REEL; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SOT-353; Product Range:-; Logic IC Family:74VHC; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Output Current:12.5mA RoHS Compliant: Yes

Supplier's Site Datasheet
Nand Schmitt Trigger, 2 I/p, Sot-353-5; Logic Function Onsemi - 81Y6879 - Newark, An Avnet Company
Chicago, IL, United States
Nand Schmitt Trigger, 2 I/p, Sot-353-5; Logic Function Onsemi
81Y6879
Nand Schmitt Trigger, 2 I/p, Sot-353-5; Logic Function Onsemi 81Y6879
NAND SCHMITT TRIGGER, 2 I/P, SOT-353-5; Logic Function:NAND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SOT-353; Product Range:74VHC1G132; Logic IC Family:74VHC; Supply Voltage Min:2V RoHS Compliant: Yes

NAND SCHMITT TRIGGER, 2 I/P, SOT-353-5; Logic Function:NAND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SOT-353; Product Range:74VHC1G132; Logic IC Family:74VHC; Supply Voltage Min:2V RoHS Compliant: Yes

Supplier's Site Datasheet
Logic - Gates and Inverters - M74VHC1G132DFT1G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
M74VHC1G132DFT1G
Logic - Gates and Inverters M74VHC1G132DFT1G
IC GATE NAND 1CH 2IN SC88A

IC GATE NAND 1CH 2IN SC88A

Supplier's Site Datasheet
Gates and Inverters - M74VHC1G132DFT1G - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
M74VHC1G132DFT1G
Gates and Inverters M74VHC1G132DFT1G
IC GATE NAND 1CH 2IN SC88A

IC GATE NAND 1CH 2IN SC88A

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global)
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1065376-M74VHC1G132DFT1G 705-M74VHC1G132DFT1G M74VHC1G132DFT1G M74VHC1G132DFT1G M74VHC1G132DFT1G 61K1061 81Y6879 M74VHC1G132DFT1G M74VHC1G132DFT1G
Product Name Logic - Logic - Gates and Inverters - M74VHC1G132DFT1G 88A Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic Gates Nand Gate Schmitt Trigger, Sot-353-5, Full Reel; No. Of Inputs Onsemi Nand Schmitt Trigger, 2 I/p, Sot-353-5; Logic Function Onsemi Logic - Gates and Inverters Gates and Inverters
Gate Type NOT; NAND; NAND Gate NAND; NAND GATE, Schmitt Trigger NAND NAND; NAND Gate NOT; NAND NAND; NAND Gate
Supply Voltage 2 V ~ 5.5 V 5.5V 2V ~ 5.5V 5.5V 2.25V ~ 3.7V (Low), 0.65V ~ 1.45V (High) 2V ~ 5.5V
Inputs 2 2 2 2 2 2
Propagation Delay 9.7 ns 9.7 ns 9.7 ns
Low Level Output Current (Sink) 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54F13DMQB - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Logic Gates - 8139204 - RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 5.5 v
Logic Family CMOS; Nand
View Details
Logic Gates - 2139007P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details