BUFFER, NON INVERTING, 3-STATE, TSOP-5; Logic Family / Base Number:74VHC1G126; Logic Device Type:Buffer, Non Inverting; Logic Case Style:TSOP; No. of Pins:5Pins; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic IC Family:74VHC; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 31AC0168 |
| Product Name | Buffer, Non Inverting, 3-State, Tsop-5; Logic Family / Base Number Onsemi |