IC BUFFER NON-INVERT 5.5V 5TSOP
Advanced 74VHC High-Speed silicon-gate CMOS logic family products from ON Semiconductor offering high speed operation similar to equivalent Bipolar Schottky TTL, whilst maintaining the advantage of CMOS low power dissipation.
Advanced high-speed low-power CMOS logic. Operating Voltage Range: 2.0 to 5.5V. 7V tolerant inputs. Single-gate package
Logic Family = VHC
Logic Function = Buffer
Number of Channels = 1
Schmitt Trigger Input = No
Input Type = Single Ended
Output Type = 3 State
Polarity = Non-Inverting
Mounting Type = Surface Mount
Package Type = TSOP
Pin Count = 5
Delivery on production packaging - Reel. This product is non-returnable.
Advanced 74VHC High-Speed silicon-gate CMOS logic family products from ON Semiconductor offering high speed operation similar to equivalent Bipolar Schottky TTL, whilst maintaining the advantage of CMOS low power dissipation.
Advanced high-speed low-power CMOS logic. Operating Voltage Range: 2.0 to 5.5V. 7V tolerant inputs. Single-gate package
Logic Family = VHC
Logic Function = Buffer
Number of Channels = 1
Schmitt Trigger Input = No
Input Type = Single Ended
Output Type = 3 State
Polarity = Non-Inverting
Mounting Type = Surface Mount
Package Type = TSOP
Pin Count = 5
IC BUFFER NON-INVERT 5.5V 5TSOP
Manufacturer: ON Semiconductor
Win Source Part Number: 120597-M74VHC1G126DT
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 8mA, 8mA
Number of Elements: 1
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: 5-TSOP
Supply Voltage - Operating: 2 V to 5.5 V
Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output 5-TSOP
Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output 5-TSOP
Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output 5-TSOP
Shenzhen Shengyu Electronics Technology Limited | RS Components, Ltd. | LIXINC Electronics Co., Limited | Win Source Electronics | DigiKey | |
---|---|---|---|---|---|
Product Category | Amplifier and Comparator Chips | Buffer Amplifiers | Audio Amplifier Chips | Buffer Amplifiers | Buffer Amplifiers |
Product Number | M74VHC1G126DTT1G | 8051494P | M74VHC1G126DTT1G | 120597-M74VHC1G126DTT1G | M74VHC1G126DTT1GOSDKR-ND |
Product Name | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Integrated Circuits | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - M74VHC1G126DTT1G | Buffers, Drivers, Receivers, Transceivers | |
Package Type | 5-TSOP | TSOP | SOT; SOT23; SOT-23-5 Thin, TSOT-23-5 | SOP; 5-TSOP | SOT; SOT-23-5 Thin, TSOT-23-5 |