Manufacturer: ON Semiconductor
Win Source Part Number: 073048-M74VHC1G126DF
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 8mA, 8mA
Number of Elements: 1
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: SC-88A (SC-70-5 / SOT-353)
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
IC BUFFER NON-INVERT 5.5V SC88A
IC BUFFER NON-INVERT 5.5V SC88A
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 073048-M74VHC1G126DFT1G | M74VHC1G126DFT1G | M74VHC1G126DFT1G |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - M74VHC1G126DFT1G | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 2 to 5.5 volts |